Flexbar Machine Corporation SMALL CHUCKGUARD-FOR MAX CHUCK 16" DIAM 13250

Description
THE FLEXBAR SMALL CHUCKGUARD™ Designed For Heavy Duty Applications Where A Steel Shield Is Recommended On Lathes Up To 20" Diameter. Special Features: Available with Flexbar Electrical Interlocking Mounting Brackets. Heavy-Duty Cast Mounting Bracket supplied (Model No. 13070). Optional Mounting Brackets for various applications are available. Heavy-Duty Chrome-plated Extension Tube and Hardware. Ready to mount; All you do is affix mounting bracket with two screws. Locks in swing away or functional positions. Accepts 3- or 4-Jaw Chucks (Note: Some 4-Jaw Chucks may require a larger size). Model No. 13250 Small Chuckguard for Max Chuck 16" Diameter. Shield Length is 19" and center shield height size is 9.5".
Description
THE FLEXBAR SMALL CHUCKGUARD™ Designed For Heavy Duty Applications Where A Steel Shield Is Recommended On Lathes Up To 20" Diameter. Special Features: Available with Flexbar Electrical Interlocking Mounting Brackets. Heavy-Duty Cast Mounting Bracket supplied (Model No. 13070). Optional Mounting Brackets for various applications are available. Heavy-Duty Chrome-plated Extension Tube and Hardware. Ready to mount; All you do is affix mounting bracket with two screws. Locks in swing away or functional positions. Accepts 3- or 4-Jaw Chucks (Note: Some 4-Jaw Chucks may require a larger size). Model No. 13250 Small Chuckguard for Max Chuck 16" Diameter. Shield Length is 19" and center shield height size is 9.5".

Suppliers

Company
Product
Description
Supplier Links
SMALL CHUCKGUARD-FOR MAX CHUCK 16
Islandia, NY, USA
SMALL CHUCKGUARD-FOR MAX CHUCK 16" DIAM
13250
SMALL CHUCKGUARD-FOR MAX CHUCK 16" DIAM 13250
THE FLEXBAR SMALL CHUCKGUARD™ Designed For Heavy Duty Applications Where A Steel Shield Is Recommended On Lathes Up To 20" Diameter. Special Features: Available with Flexbar Electrical Interlocking Mounting Brackets. Heavy-Duty Cast Mounting Bracket supplied (Model No. 13070). Optional Mounting Brackets for various applications are available. Heavy-Duty Chrome-plated Extension Tube and Hardware. Ready to mount; All you do is affix mounting bracket with two screws. Locks in swing away or functional positions. Accepts 3- or 4-Jaw Chucks (Note: Some 4-Jaw Chucks may require a larger size). Model No. 13250 Small Chuckguard for Max Chuck 16" Diameter. Shield Length is 19" and center shield height size is 9.5".

THE FLEXBAR SMALL CHUCKGUARD™
Designed For Heavy Duty Applications Where A Steel Shield Is Recommended On Lathes Up To 20" Diameter.

Special Features:

  • Available with Flexbar Electrical Interlocking Mounting Brackets.
  • Heavy-Duty Cast Mounting Bracket supplied (Model No. 13070).
  • Optional Mounting Brackets for various applications are available.
  • Heavy-Duty Chrome-plated Extension Tube and Hardware.
  • Ready to mount; All you do is affix mounting bracket with two screws.
  • Locks in swing away or functional positions.
  • Accepts 3- or 4-Jaw Chucks (Note: Some 4-Jaw Chucks may require a larger size). Model No. 13250 Small Chuckguard for Max Chuck 16" Diameter. Shield Length is 19" and center shield height size is 9.5".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Machine Guards
Product Number 13250
Product Name SMALL CHUCKGUARD-FOR MAX CHUCK 16" DIAM
Unlock Full Specs
to access all available technical data

Similar Products