Flexbar Machine Corporation EYEGUARD,16" X 20",CONCAVE 13102

Description
Eyeguard "Protects Your Eyes Against Chip Burns" Now Available in Lexan Safety Shield on Universal Positioning Magnetic Stand with On/Off Lever Overall Height of Stand: - Base to top of post is 10" long - Extension rod - 7" long Magnetic base is powerful Shields made of durable clear view plastic 1/8" thick - choice of acrylic or Lexan models. Concave and flat shields interchangeable on all models (Eyeguard and Splashguard) Model No. 13102, Concave (Acrylic) Shield Size 16" X 20"
Description
Eyeguard "Protects Your Eyes Against Chip Burns" Now Available in Lexan Safety Shield on Universal Positioning Magnetic Stand with On/Off Lever Overall Height of Stand: - Base to top of post is 10" long - Extension rod - 7" long Magnetic base is powerful Shields made of durable clear view plastic 1/8" thick - choice of acrylic or Lexan models. Concave and flat shields interchangeable on all models (Eyeguard and Splashguard) Model No. 13102, Concave (Acrylic) Shield Size 16" X 20"

Suppliers

Company
Product
Description
Supplier Links
EYEGUARD,16
Islandia, NY, USA
EYEGUARD,16" X 20",CONCAVE
13102
EYEGUARD,16" X 20",CONCAVE 13102
Eyeguard "Protects Your Eyes Against Chip Burns" Now Available in Lexan Safety Shield on Universal Positioning Magnetic Stand with On/Off Lever Overall Height of Stand: - Base to top of post is 10" long - Extension rod - 7" long Magnetic base is powerful Shields made of durable clear view plastic 1/8" thick - choice of acrylic or Lexan models. Concave and flat shields interchangeable on all models (Eyeguard and Splashguard) Model No. 13102, Concave (Acrylic) Shield Size 16" X 20"

Eyeguard
"Protects Your Eyes Against Chip Burns"
Now Available in Lexan

Safety Shield on Universal Positioning
Magnetic Stand with On/Off Lever

  • Overall Height of Stand:
    - Base to top of post is 10" long
    - Extension rod - 7" long
  • Magnetic base is powerful
  • Shields made of durable clear view plastic 1/8" thick - choice of acrylic or Lexan models.
  • Concave and flat shields interchangeable on all models (Eyeguard and Splashguard) Model No. 13102, Concave (Acrylic) Shield Size 16" X 20"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Machine Guards
Product Number 13102
Product Name EYEGUARD,16" X 20",CONCAVE
Unlock Full Specs
to access all available technical data

Similar Products