Flexbar Machine Corporation LATHEGUARD,SMALL 13060

Description
THE FLEXBAR LEXAN LATHEGUARD Prevent Accidents With LATHEGUARD Clear LEXAN, Semi-Circular Wrap-a-round Guards Heavy Duty Cast Mounting bracket supplied. Heavy Duty Chrome-plated extension tube and hardware. Ready to mount; all you do is affix mounting bracket with two screws. Back of shield is reinforced with plated wire-form housing. Locks in swing away or functional positions. Accepts 3 or 4-Jaw Chucks. Information and Specifications HINTS, FOR SELECTING THE CORRECT LATHEGUARD! The Chuck Diameter being used on your Lathe makes for a good formula. Utilize Dimension "A" and other dimensions given in chart on Page 5 of our Safety Catalog. See home page to click on the link for our Safety Catalog. On Lathes with center heights of 7 inches or more there is a significant variation in the diameter of a 3-Jaw as against a 4-Jaw Chuck. It may be necessary to install the next larger Latheguard to accommodate for the 4-Jaw Chuck. Keeping a double bracket (No. 13071) on the Lathe makes it possible to switch your latheguard from small to larger size and vice versa, in one minute. NEITHER RAZOR-SHARP CHIPS NOR BROKEN TOOLS BITS WILL PENETRATE THE LEXAN SHIELD Model No. 13060 suggested Lathe size is 6 to 12 for use with Chucks up to 8" Diameters.
Description
THE FLEXBAR LEXAN LATHEGUARD Prevent Accidents With LATHEGUARD Clear LEXAN, Semi-Circular Wrap-a-round Guards Heavy Duty Cast Mounting bracket supplied. Heavy Duty Chrome-plated extension tube and hardware. Ready to mount; all you do is affix mounting bracket with two screws. Back of shield is reinforced with plated wire-form housing. Locks in swing away or functional positions. Accepts 3 or 4-Jaw Chucks. Information and Specifications HINTS, FOR SELECTING THE CORRECT LATHEGUARD! The Chuck Diameter being used on your Lathe makes for a good formula. Utilize Dimension "A" and other dimensions given in chart on Page 5 of our Safety Catalog. See home page to click on the link for our Safety Catalog. On Lathes with center heights of 7 inches or more there is a significant variation in the diameter of a 3-Jaw as against a 4-Jaw Chuck. It may be necessary to install the next larger Latheguard to accommodate for the 4-Jaw Chuck. Keeping a double bracket (No. 13071) on the Lathe makes it possible to switch your latheguard from small to larger size and vice versa, in one minute. NEITHER RAZOR-SHARP CHIPS NOR BROKEN TOOLS BITS WILL PENETRATE THE LEXAN SHIELD Model No. 13060 suggested Lathe size is 6 to 12 for use with Chucks up to 8" Diameters.

Suppliers

Company
Product
Description
Supplier Links
LATHEGUARD,SMALL - 13060 - Flexbar Machine Corporation
Islandia, NY, USA
LATHEGUARD,SMALL
13060
LATHEGUARD,SMALL 13060
THE FLEXBAR LEXAN LATHEGUARD Prevent Accidents With LATHEGUARD Clear LEXAN, Semi-Circular Wrap-a-round Guards Heavy Duty Cast Mounting bracket supplied. Heavy Duty Chrome-plated extension tube and hardware. Ready to mount; all you do is affix mounting bracket with two screws. Back of shield is reinforced with plated wire-form housing. Locks in swing away or functional positions. Accepts 3 or 4-Jaw Chucks. Information and Specifications HINTS, FOR SELECTING THE CORRECT LATHEGUARD! The Chuck Diameter being used on your Lathe makes for a good formula. Utilize Dimension "A" and other dimensions given in chart on Page 5 of our Safety Catalog. See home page to click on the link for our Safety Catalog. On Lathes with center heights of 7 inches or more there is a significant variation in the diameter of a 3-Jaw as against a 4-Jaw Chuck. It may be necessary to install the next larger Latheguard to accommodate for the 4-Jaw Chuck. Keeping a double bracket (No. 13071) on the Lathe makes it possible to switch your latheguard from small to larger size and vice versa, in one minute. NEITHER RAZOR-SHARP CHIPS NOR BROKEN TOOLS BITS WILL PENETRATE THE LEXAN SHIELD Model No. 13060 suggested Lathe size is 6 to 12 for use with Chucks up to 8" Diameters.

THE FLEXBAR LEXAN LATHEGUARD
Prevent Accidents With LATHEGUARD
Clear LEXAN, Semi-Circular Wrap-a-round Guards

  • Heavy Duty Cast Mounting bracket supplied.
  • Heavy Duty Chrome-plated extension tube and hardware.
  • Ready to mount; all you do is affix mounting bracket with two screws.
  • Back of shield is reinforced with plated wire-form housing.
  • Locks in swing away or functional positions.
  • Accepts 3 or 4-Jaw Chucks. Information and Specifications
    HINTS, FOR SELECTING THE CORRECT LATHEGUARD!
    1. The Chuck Diameter being used on your Lathe makes for a good formula.
    2. Utilize Dimension "A" and other dimensions given in chart on Page 5 of our Safety Catalog. See home page to click on the link for our Safety Catalog.
    3. On Lathes with center heights of 7 inches or more there is a significant variation in the diameter of a 3-Jaw as against a 4-Jaw Chuck. It may be necessary to install the next larger Latheguard to accommodate for the 4-Jaw Chuck. Keeping a double bracket (No. 13071) on the Lathe makes it possible to switch your latheguard from small to larger size and vice versa, in one minute.
    NEITHER RAZOR-SHARP CHIPS NOR BROKEN TOOLS BITS WILL PENETRATE THE LEXAN SHIELD Model No. 13060 suggested Lathe size is 6 to 12 for use with Chucks up to 8" Diameters.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Machine Guards
Product Number 13060
Product Name LATHEGUARD,SMALL
Unlock Full Specs
to access all available technical data

Similar Products