Flexbar Machine Corporation SMALL CHUCKGUARD-FOR MAX CHUCK 20" DIAM 13251

Description
THE FLEXBAR SMALL CHUCKGUARD™ Designed For Heavy Duty Applications Where A Steel Shield Is Recommended On Lathes Up To 20" Diameter. Special Features: Available with Flexbar Electrical Interlocking Mounting Brackets. Heavy-Duty Cast Mounting Bracket supplied (Model No. 13070). Optional Mounting Brackets for various applications are available. Heavy-Duty Chrome-plated Extension Tube and Hardware. Ready to mount; All you do is affix mounting bracket with two screws. Locks in swing away or functional positions. Accepts 3- or 4-Jaw Chucks (Note: Some 4-Jaw Chucks may require a larger size).Model No. 13251 Small Chuckguard for Max Chuck 20" Diameter. Shield Length is 21" and center shield height size is 10.5".
Description
THE FLEXBAR SMALL CHUCKGUARD™ Designed For Heavy Duty Applications Where A Steel Shield Is Recommended On Lathes Up To 20" Diameter. Special Features: Available with Flexbar Electrical Interlocking Mounting Brackets. Heavy-Duty Cast Mounting Bracket supplied (Model No. 13070). Optional Mounting Brackets for various applications are available. Heavy-Duty Chrome-plated Extension Tube and Hardware. Ready to mount; All you do is affix mounting bracket with two screws. Locks in swing away or functional positions. Accepts 3- or 4-Jaw Chucks (Note: Some 4-Jaw Chucks may require a larger size).Model No. 13251 Small Chuckguard for Max Chuck 20" Diameter. Shield Length is 21" and center shield height size is 10.5".

Suppliers

Company
Product
Description
Supplier Links
SMALL CHUCKGUARD-FOR MAX CHUCK 20
Islandia, NY, USA
SMALL CHUCKGUARD-FOR MAX CHUCK 20" DIAM
13251
SMALL CHUCKGUARD-FOR MAX CHUCK 20" DIAM 13251
THE FLEXBAR SMALL CHUCKGUARD™ Designed For Heavy Duty Applications Where A Steel Shield Is Recommended On Lathes Up To 20" Diameter. Special Features: Available with Flexbar Electrical Interlocking Mounting Brackets. Heavy-Duty Cast Mounting Bracket supplied (Model No. 13070). Optional Mounting Brackets for various applications are available. Heavy-Duty Chrome-plated Extension Tube and Hardware. Ready to mount; All you do is affix mounting bracket with two screws. Locks in swing away or functional positions. Accepts 3- or 4-Jaw Chucks (Note: Some 4-Jaw Chucks may require a larger size).Model No. 13251 Small Chuckguard for Max Chuck 20" Diameter. Shield Length is 21" and center shield height size is 10.5".

THE FLEXBAR SMALL CHUCKGUARD™
Designed For Heavy Duty Applications Where A Steel Shield Is Recommended On Lathes Up To 20" Diameter.

Special Features:

  • Available with Flexbar Electrical Interlocking Mounting Brackets.
  • Heavy-Duty Cast Mounting Bracket supplied (Model No. 13070).
  • Optional Mounting Brackets for various applications are available.
  • Heavy-Duty Chrome-plated Extension Tube and Hardware.
  • Ready to mount; All you do is affix mounting bracket with two screws.
  • Locks in swing away or functional positions.
  • Accepts 3- or 4-Jaw Chucks (Note: Some 4-Jaw Chucks may require a larger size).Model No. 13251 Small Chuckguard for Max Chuck 20" Diameter. Shield Length is 21" and center shield height size is 10.5".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Machine Guards
Product Number 13251
Product Name SMALL CHUCKGUARD-FOR MAX CHUCK 20" DIAM
Unlock Full Specs
to access all available technical data

Similar Products