Flexbar Machine Corporation TRAVELGUARD-FOR MAX CHUCK 20" 13086

Description
TRAVELGUARD EXTRA-HEAVY DUTY O.E.M. TYPE FOR LATHES, GRINDING MACHINES, ETC. TRAVELS WITH CROSS SLIDE OPERATOR PROTECTION WHEREVER TOOL IS CUTTING Easy to mount on cross slide (tool compound). Fully adjustable in all directions - forwards & frontwards. Heavy steel construction with thick lexan window. Frame is 3/4" construction made of heavy gauge steel with high quality painted finish. Front panel is hinged and can be lifted for quick access to machine.Model No. 13086 - 20" Chuck Max
Description
TRAVELGUARD EXTRA-HEAVY DUTY O.E.M. TYPE FOR LATHES, GRINDING MACHINES, ETC. TRAVELS WITH CROSS SLIDE OPERATOR PROTECTION WHEREVER TOOL IS CUTTING Easy to mount on cross slide (tool compound). Fully adjustable in all directions - forwards & frontwards. Heavy steel construction with thick lexan window. Frame is 3/4" construction made of heavy gauge steel with high quality painted finish. Front panel is hinged and can be lifted for quick access to machine.Model No. 13086 - 20" Chuck Max

Suppliers

Company
Product
Description
Supplier Links
TRAVELGUARD-FOR MAX CHUCK 20
Islandia, NY, USA
TRAVELGUARD-FOR MAX CHUCK 20"
13086
TRAVELGUARD-FOR MAX CHUCK 20" 13086
TRAVELGUARD EXTRA-HEAVY DUTY O.E.M. TYPE FOR LATHES, GRINDING MACHINES, ETC. TRAVELS WITH CROSS SLIDE OPERATOR PROTECTION WHEREVER TOOL IS CUTTING Easy to mount on cross slide (tool compound). Fully adjustable in all directions - forwards & frontwards. Heavy steel construction with thick lexan window. Frame is 3/4" construction made of heavy gauge steel with high quality painted finish. Front panel is hinged and can be lifted for quick access to machine.Model No. 13086 - 20" Chuck Max

TRAVELGUARD
EXTRA-HEAVY DUTY O.E.M. TYPE FOR LATHES, GRINDING MACHINES, ETC. TRAVELS WITH CROSS SLIDE OPERATOR PROTECTION WHEREVER TOOL IS CUTTING

  • Easy to mount on cross slide (tool compound).
  • Fully adjustable in all directions - forwards & frontwards.
  • Heavy steel construction with thick lexan window.
  • Frame is 3/4" construction made of heavy gauge steel with high quality painted finish.
  • Front panel is hinged and can be lifted for quick access to machine.Model No. 13086 - 20" Chuck Max
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Machine Guards
Product Number 13086
Product Name TRAVELGUARD-FOR MAX CHUCK 20"
Unlock Full Specs
to access all available technical data

Similar Products