Flexbar Machine Corporation FLEXIGUARD ON MAGNETIC BASE,12" X 16" 13006

Description
FLEXIGUARD Curved Plastic Shields On Rugged Flexible Goosenecks Positively deflects chips and coolant. Permits clear & closer visual inspection of work. ON MAGNETIC BASE Disc-type magnet - 85 1. lbs. pull. Length of flex arm with magnet - 10". 1. Shield swivels and locks 360°. Model No. 13006 shield size 12" x 16", magnet size is 3.16" diameter.
Description
FLEXIGUARD Curved Plastic Shields On Rugged Flexible Goosenecks Positively deflects chips and coolant. Permits clear & closer visual inspection of work. ON MAGNETIC BASE Disc-type magnet - 85 1. lbs. pull. Length of flex arm with magnet - 10". 1. Shield swivels and locks 360°. Model No. 13006 shield size 12" x 16", magnet size is 3.16" diameter.

Suppliers

Company
Product
Description
Supplier Links
FLEXIGUARD ON MAGNETIC BASE,12
Islandia, NY, USA
FLEXIGUARD ON MAGNETIC BASE,12" X 16"
13006
FLEXIGUARD ON MAGNETIC BASE,12" X 16" 13006
FLEXIGUARD Curved Plastic Shields On Rugged Flexible Goosenecks Positively deflects chips and coolant. Permits clear & closer visual inspection of work. ON MAGNETIC BASE Disc-type magnet - 85 1. lbs. pull. Length of flex arm with magnet - 10". 1. Shield swivels and locks 360°. Model No. 13006 shield size 12" x 16", magnet size is 3.16" diameter.

FLEXIGUARD
Curved Plastic Shields On Rugged Flexible Goosenecks

  • Positively deflects chips and coolant.
  • Permits clear & closer visual inspection of work. ON MAGNETIC BASE
    Disc-type magnet - 85 1. lbs. pull. Length of flex arm with magnet - 10". 1. Shield swivels and locks 360°. Model No. 13006 shield size 12" x 16", magnet size is 3.16" diameter.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Machine Guards
Product Number 13006
Product Name FLEXIGUARD ON MAGNETIC BASE,12" X 16"
Unlock Full Specs
to access all available technical data

Similar Products