SLIDE-TRACK LATHEGUARD Heavy-Duty 14 Gauge Steel Shields with LEXAN windows mount over headstock and slide over chuck for maximum protection! Allows easy access to the point of operation when power is off.
The "Minor" Slide-Track Latheguard features two (2) 3/16" thick LEXAN windows. Being situated on the top and front inclined panels, these windows provide excellent visibility for the operator. The front panel hinges up to allow access to the controls and settings of the machine - The "Minor" is designed to guard lathes having chucks ranging from 10" diameter up to 24" diameters.
The "Major" Slide-Track Latheguard provides maximum operator protection on standard machines or large CNC lathes with chucks ranging up to 48" diameter. These guards incorporate one LEXAN front panel window and do not require a top window. SHIELDS SUPPLIED WITH OSHA ORANGE OR YELLOW BAKED ENAMEL PAINTED FINISH FOR LONG WEAR. Model No. 13082 has a chuck capacity of 32". All hardware is included with easy-to-follow instructions.
SLIDE-TRACK LATHEGUARD
Heavy-Duty 14 Gauge Steel Shields with LEXAN windows mount over headstock and slide over chuck for maximum protection! Allows easy access to the point of operation when power is off.
- The "Minor" Slide-Track Latheguard features two (2) 3/16" thick LEXAN windows. Being situated on the top and front inclined panels, these windows provide excellent visibility for the operator. The front panel hinges up to allow access to the controls and settings of the machine - The "Minor" is designed to guard lathes having chucks ranging from 10" diameter up to 24" diameters.
- The "Major" Slide-Track Latheguard provides maximum operator protection on standard machines or large CNC lathes with chucks ranging up to 48" diameter. These guards incorporate one LEXAN front panel window and do not require a top window. SHIELDS SUPPLIED WITH OSHA ORANGE OR YELLOW BAKED ENAMEL PAINTED FINISH FOR LONG WEAR. Model No. 13082 has a chuck capacity of 32". All hardware is included with easy-to-follow instructions.