FLEXBAR CHUCKGUARD SUPER HEAVY DUTY STEEL GUARDS Made of 14 Gauge Steel for Chucks up to 47" Diameter.
Hinged front panel allows easy access to the chuck
Lexan window for easy viewing
Comes complete with mounting bracket and support bar for mounting on headstock
Bright safety painted finish
Exceeds O.S.H.A. requirements
Large Diameter Chucks are, by themselves, DANGEROUS! Even more so at high speed settings. Chuckguard protects the operators and the "passer-by" from serious injuries.
Each Chuckguard is supplied complete with mounting hinge, plate and support bar for mounting on headstock of lathe.
Chuck Diameters for Model No. 13058- 39 1/2", 47", 49"
FLEXBAR CHUCKGUARD
SUPER HEAVY DUTY STEEL GUARDS
Made of 14 Gauge Steel for Chucks up to 47" Diameter.
- Hinged front panel allows easy access to the chuck
- Lexan window for easy viewing
- Comes complete with mounting bracket and support bar for mounting on headstock
- Bright safety painted finish
- Exceeds O.S.H.A. requirements
Large Diameter Chucks are, by themselves, DANGEROUS! Even more so at high speed settings. Chuckguard protects the operators and the "passer-by" from serious injuries.
Each Chuckguard is supplied complete with mounting hinge, plate and support bar for mounting on headstock of lathe.
Chuck Diameters for Model No. 13058- 39 1/2", 47", 49"