Flexbar Machine Corporation UNIVERSAL MOUNT MILL/GRINDER GUARD,26 1/2"W X 16"H 13260

Description
UNIVERSAL MOUNT MILL & GRINDER GUARD Heavy Duty Steel Frame With Lexan Guards For Milling Machines and Unguarded Machines Including C.N.C.'s, Multi-spindles and Grinders FULLY ADJUSTABLE WITH LONG REACH OPTION AVAILABLE Unique universal positioning design is fully adjustable. Frame/shield is mounted and supported by a heavy duty arm and swivel clamp thus allowing the operator to "custom fit" each guard as to overall length, angle and position of shield. Wing-shaped frame/shield protects workers at adjacent machines. Long Reach Extension Kit Model No. 13262 permits positioning of guard up to 40" from mounting point. Easy to mount (brackets supplied for most mountings). Frame is heavy steel construction with thick Lexan windows. High quality painted finish - Bright OSHA color. Model No. 13260, Universal Mount Mill/Grinder Guard with 26-1/2" W x 16" H Heavy Duty Shield.
Description
UNIVERSAL MOUNT MILL & GRINDER GUARD Heavy Duty Steel Frame With Lexan Guards For Milling Machines and Unguarded Machines Including C.N.C.'s, Multi-spindles and Grinders FULLY ADJUSTABLE WITH LONG REACH OPTION AVAILABLE Unique universal positioning design is fully adjustable. Frame/shield is mounted and supported by a heavy duty arm and swivel clamp thus allowing the operator to "custom fit" each guard as to overall length, angle and position of shield. Wing-shaped frame/shield protects workers at adjacent machines. Long Reach Extension Kit Model No. 13262 permits positioning of guard up to 40" from mounting point. Easy to mount (brackets supplied for most mountings). Frame is heavy steel construction with thick Lexan windows. High quality painted finish - Bright OSHA color. Model No. 13260, Universal Mount Mill/Grinder Guard with 26-1/2" W x 16" H Heavy Duty Shield.

Suppliers

Company
Product
Description
Supplier Links
UNIVERSAL MOUNT MILL/GRINDER GUARD,26 1/2
Islandia, NY, USA
UNIVERSAL MOUNT MILL/GRINDER GUARD,26 1/2"W X 16"H
13260
UNIVERSAL MOUNT MILL/GRINDER GUARD,26 1/2"W X 16"H 13260
UNIVERSAL MOUNT MILL & GRINDER GUARD Heavy Duty Steel Frame With Lexan Guards For Milling Machines and Unguarded Machines Including C.N.C.'s, Multi-spindles and Grinders FULLY ADJUSTABLE WITH LONG REACH OPTION AVAILABLE Unique universal positioning design is fully adjustable. Frame/shield is mounted and supported by a heavy duty arm and swivel clamp thus allowing the operator to "custom fit" each guard as to overall length, angle and position of shield. Wing-shaped frame/shield protects workers at adjacent machines. Long Reach Extension Kit Model No. 13262 permits positioning of guard up to 40" from mounting point. Easy to mount (brackets supplied for most mountings). Frame is heavy steel construction with thick Lexan windows. High quality painted finish - Bright OSHA color. Model No. 13260, Universal Mount Mill/Grinder Guard with 26-1/2" W x 16" H Heavy Duty Shield.

UNIVERSAL MOUNT MILL & GRINDER GUARD
Heavy Duty Steel Frame With Lexan Guards For Milling Machines and Unguarded Machines Including C.N.C.'s, Multi-spindles and Grinders
FULLY ADJUSTABLE WITH LONG REACH OPTION AVAILABLE

Unique universal positioning design is fully adjustable. Frame/shield is mounted and supported by a heavy duty arm and swivel clamp thus allowing the operator to "custom fit" each guard as to overall length, angle and position of shield. Wing-shaped frame/shield protects workers at adjacent machines. Long Reach Extension Kit Model No. 13262 permits positioning of guard up to 40" from mounting point.

  • Easy to mount (brackets supplied for most mountings).
  • Frame is heavy steel construction with thick Lexan windows.
  • High quality painted finish - Bright OSHA color. Model No. 13260, Universal Mount Mill/Grinder Guard with 26-1/2" W x 16" H Heavy Duty Shield.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Machine Guards
Product Number 13260
Product Name UNIVERSAL MOUNT MILL/GRINDER GUARD,26 1/2"W X 16"H
Unlock Full Specs
to access all available technical data

Similar Products