Eaton Corporation Pushbutton Enclosure E22CDP6

Description
POLYCARBONATE MATERIAL 4.72 INCH 4.72 WIDTH IN INCH 4.8 INCH 4.8 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 2-ROW HORIZONTAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) COVER TYPE SCREW ON DEPTH WITH COVER 3.35 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN E22 MODEL
Datasheet
Description
POLYCARBONATE MATERIAL 4.72 INCH 4.72 WIDTH IN INCH 4.8 INCH 4.8 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 2-ROW HORIZONTAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) COVER TYPE SCREW ON DEPTH WITH COVER 3.35 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E22CDP6 - Eaton Corporation
Cleveland, OH, USA
Pushbutton Enclosure
E22CDP6
Pushbutton Enclosure E22CDP6
POLYCARBONATE MATERIAL 4.72 INCH 4.72 WIDTH IN INCH 4.8 INCH 4.8 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 2-ROW HORIZONTAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) COVER TYPE SCREW ON DEPTH WITH COVER 3.35 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN E22 MODEL
  • POLYCARBONATE MATERIAL
  • 4.72 INCH
  • 4.72 WIDTH IN INCH
  • 4.8 INCH
  • 4.8 HEIGHT IN INCH
  • UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
  • NEMA 4/4X/12/13 ENCLOSURE
  • 2-ROW HORIZONTAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 6 DEVICE HOLE(S)
  • COVER TYPE SCREW ON
  • DEPTH WITH COVER 3.35 INCH
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category NEMA and IP Enclosures
Product Number E22CDP6
Product Name Pushbutton Enclosure
NEMA Rating Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-414 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details