Eaton Corporation Pushbutton Enclosure E22CSP1

Description
POLYCARBONATE MATERIAL 3.15 INCH 3.15 WIDTH IN INCH 3.23 INCH 3.23 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) COVER TYPE SCREW ON DEPTH WITH COVER 2.36 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN E22 MODEL
Datasheet
Description
POLYCARBONATE MATERIAL 3.15 INCH 3.15 WIDTH IN INCH 3.23 INCH 3.23 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) COVER TYPE SCREW ON DEPTH WITH COVER 2.36 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E22CSP1 - Eaton Corporation
Cleveland, OH, USA
Pushbutton Enclosure
E22CSP1
Pushbutton Enclosure E22CSP1
POLYCARBONATE MATERIAL 3.15 INCH 3.15 WIDTH IN INCH 3.23 INCH 3.23 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) COVER TYPE SCREW ON DEPTH WITH COVER 2.36 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN E22 MODEL
  • POLYCARBONATE MATERIAL
  • 3.15 INCH
  • 3.15 WIDTH IN INCH
  • 3.23 INCH
  • 3.23 HEIGHT IN INCH
  • UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
  • NEMA 4/4X/12/13 ENCLOSURE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • COVER TYPE SCREW ON
  • DEPTH WITH COVER 2.36 INCH
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category NEMA and IP Enclosures
Product Number E22CSP1
Product Name Pushbutton Enclosure
NEMA Rating Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 127-409 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 5.12 inch (130 mm)
Width 3.7 inch (93.98 mm)
View Details
3 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2580 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details