Eaton Corporation Pushbutton Enclosure E34N13

Description
3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICABLE STANDARD FDA 3-A COVER TYPE SCREW ON PROCESS DIE CAST DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN E34 MODEL
Datasheet
Description
3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICABLE STANDARD FDA 3-A COVER TYPE SCREW ON PROCESS DIE CAST DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E34N13 - Eaton Corporation
Cleveland, OH, USA
Pushbutton Enclosure
E34N13
Pushbutton Enclosure E34N13
3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICABLE STANDARD FDA 3-A COVER TYPE SCREW ON PROCESS DIE CAST DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN E34 MODEL
  • 3.88 INCH
  • 3.88 WIDTH IN INCH
  • 7.75 INCH
  • 7.75 HEIGHT IN INCH
  • 3 INCH
  • 3 DEPTH IN INCH
  • UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL
  • SURFACE MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • APPLICABLE STANDARD FDA 3-A
  • COVER TYPE SCREW ON
  • PROCESS DIE CAST
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category NEMA and IP Enclosures
Product Number E34N13
Product Name Pushbutton Enclosure
NEMA Rating Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details
General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 2.36 inch (60 mm)
View Details