Heilind Electronics, Inc. Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Page: 1 9 10 11 12 13 14 15 16
Product Name Notes
1-6609103-7 PS00SDH3B=C1313
1-6609104-3 PE0S0DS60=C1146
1-6609107-7 PS0S0SS60=C1044
10A HYBRID JACK/SW
10A LOCK PWR PLG, .17 O.D
12.0MM RADLOK PLUG 120MM RED
12POS.PLUG W/CABLE ADAPT
2-6609104-9 PE0S0DSXB=C1302
2-6609106-4 PS000SH6B=C1125
2-6609107-0 PS0SXSS60=C1048
2.0MM X.374 POWER PLUG ROHS
24 POS.PLUG W/CABLE ADAP
4-1609155-0 PE0S0DM3E=C7104
4-6609106-5 PS0S0SHXB=C1267
4-6609107-0 PS0S0SS6A=C1088
4-6609929-2 PE0S0DHXB=C2256
5-6609951-9 PS0S0DH60=C4473
6 POS 20AWG, FLNG RECPT BLK, PIN STYLE , LC
6 POS 20AWG, FLNG RECPT BLK, SOCKET STYLE , LC
6-6609107-5 PS0S0DS6A=C1141
6609104-5 PE0SSSS60=C1130
6609105-9 PS0S0DBX0=C1177
7-6609951-7 PS00SDH6B=C4491
8 POS 22AWG, FLNG RECPT BLK, PIN STYLE , LC
8 POS 22AWG, FLNG RECPT BLK, SOCKET STYLE , LC
8 POS 22AWG, PL BLK, PIN STYLE , LC
8 POS 22AWG, RECPT BLK, SOCKET STYLE , LC
8.0MM SL+ PLUG, RT ANGLE SEALED, 50MM SQ, RED
BOARDMATE PIN FOR 3.6MM R
C55498000 C55498000
Connectors Crimp Housings, Commercial, Power (5-10A/ckt)
Connectors Power, DC Plugs & Jacks (Barrel Type)
Connectors Power, Power Entry & IEC
Connectors Power, Unreviewed
Connectors Power
CONTACT 1.0A AC 100.0V MALE
CONTACT 7.0 A AC 500.0 V MALE FEMALE
CONTACT 7.0 A AC 500.0 V MALE
CONTACT, 1.0 A, AC 100.0 V FEMALE
DC PWR JACK,15A,SEALED
DC PWR JACK,2MM,TH,RA,5A
DC PWR PLG,2.0MM,.375 BARRL LOCKING,HI-TEMP,Z SER
DC PWR PLG,2.0MM,.475 BARRL LOCKING,HI-TEMP,Z SER
DC PWR PLUG,15A,SEALED 0.225" [5.7MM] MAX CBL DIA
DC PWR PLUG,15A,SEALED 0.285" [7.2MM] MAX CBL DIA
FLANGE MOUNT IEC INLET
H10B-AD-BO IP65 HOOD & HOUSING
H10B-ADM-BO IP65 HOOD & HOUSING
H10B-ADM-LB IP65 HOOD & HOUSING
H10B-AG IP65 HOOD & HOUSING
H10B-AG-LB IP65 HOOD & HOUSING
H10B-KDBP IP65 HOOD & HOUSING
H10B-SDR-BO-2PG16 IP65 HOOD & HOUSING
H10B-SDR-BO-PG16 IP65 HOOD & HOUSING
H10B-SDR-LB-2PG16 IP65 HOOD & HOUSING
H10B-SDR-LB-PG16 IP65 HOOD & HOUSING
H10B-SDRH-BO-2PG21 IP65 HOOD & HOUSING
H10B-SDRH-LB-2M25 IP65 HOOD & HOUSING
H10B-SDRH-LB-2M32 IP65 HOOD & HOUSING
H10B-SGR-PG16 IP65 HOOD & HOUSING
H10B-SGRH-2M32 IP65 HOOD & HOUSING
H10B-TG-M25 IP65 HOOD & HOUSING
H10B-TG-PG16 IP65 HOOD & HOUSING
H10B-TG-RO-M25 IP65 HOOD & HOUSING
H10B-TGH-PG29 IP65 HOOD & HOUSING
H10B-TGH-RO-M32 IP65 HOOD & HOUSING
H10B-TGH-RO-PG21 IP65 HOOD & HOUSING
H10B-TS-M20 IP65 HOOD & HOUSING
H10B-TS-M25 IP65 HOOD & HOUSING
H10B-TS-PG16 IP65 HOOD & HOUSING
H10B-TS-RO-M25 IP65 HOOD & HOUSING
H10B-TS-RO-PG16 IP65 HOOD & HOUSING
H10B-TSB-M25 IP65 HOOD & HOUSING
H10B-TSB-PG16 IP65 HOOD & HOUSING
H10B-TSBH-PG21 IP65 HOOD & HOUSING
H10B-TSBH-PG29 IP65 HOOD & HOUSING
H10B-TSH-PG21 IP65 HOOD & HOUSING
H10B-TSH-RO-PG21 IP65 HOOD & HOUSING
H16B-AD-BO IP65 HOOD & HOUSING
H16B-AD-LB IP65 HOOD & HOUSING
H16B-AG-LB IP65 HOOD & HOUSING
H16B-SDR-LB-2M25 IP65 HOOD & HOUSING
H16B-SDRH-BO-2PG21 IP65 HOOD & HOUSING
H16B-SDRH-BO-PG29 IP65 HOOD & HOUSING
H16B-SDRH-LB-PG29 IP65 HOOD & HOUSING
H16B-SGR-PG21 IP65 HOOD & HOUSING
H16B-SGRH-2M32 IP65 HOOD & HOUSING
H16B-SGRH-2PG21 IP65 HOOD & HOUSING
H16B-SGRH-LB-M32 IP65 HOOD & HOUSING
H16B-TG-M25
H16B-TGB-PG21 IP65 HOOD & HOUSING
H16B-TGBH-PG29 IP65 HOOD & HOUSING
H16B-TGH-2PG21 IP65 HOOD & HOUSING
H16B-TGH-M32 IP65 HOOD & HOUSING
H16B-TS-M25
H16B-TS-PG21 IP65 HOOD & HOUSING
H16B-TS-RO-M25 IP65 HOOD & HOUSING
H16B-TS-RO-M32 IP65 HOOD & HOUSING
H16B-TS-RO-PG21 IP65 HOOD & HOUSING
H16B-TSB-PG21 IP65 HOOD & HOUSING
H16B-TSBH-PG29 IP65 HOOD & HOUSING
H24B-AD-BO IP65 HOOD & HOUSING
H24B-AD-LB IP65 HOOD & HOUSING
H24B-ADM-LB IP65 HOOD & HOUSING
H24B-AG IP65 HOOD & HOUSING
H24B-KDBP IP65 HOOD & HOUSING
H24B-SDR-BO-PG21 IP65 HOOD & HOUSING
H24B-SDRH-BO-2M32 IP65 HOOD & HOUSING
H24B-SDRH-BO-PG29 IP65 HOOD & HOUSING
H24B-SGR-M25 IP65 HOOD & HOUSING
H24B-SGR-PG21 IP65 HOOD & HOUSING
H24B-SGRH-2M32 IP65 HOOD & HOUSING
H24B-TG-PG29 IP65 HOOD & HOUSING
H24B-TGBH-PG29 IP65 HOOD & HOUSING
H24B-TGH-2PG21 IP65 HOOD & HOUSING
H24B-TGH-M32
H24B-TS-M25 IP65 HOOD & HOUSING
H24B-TS-PG21 IP65 HOOD & HOUSING
H24B-TS-RO-M32 IP65 HOOD & HOUSING
H24B-TSB-PG21 IP65 HOOD & HOUSING
H24B-TSBH-PG29 IP65 HOOD & HOUSING
H24B-TSH-M32 IP65 HOOD & HOUSING
H24B-TSH-M40 IP65 HOOD & HOUSING
H24B-TSH-RO-PG21 IP65 HOOD & HOUSING
H24BPR-3P-350-FRAME HVY DTY PWR CONN
H24BPR-4P-250-F-FRAM E HVY DTY PWR CONN
H24BPR-4P-250-M-FRAM E HVY DTY PWR CONN
H32B-TS-M40 IP65 HOOD & HOUSING
H32B-TS-PG29 IP65 HOOD & HOUSING
H32BPR-4P-350-FRAME HVY DTY PWR CONN
H3A-KDBM
H3A-MAG
H3A-MTG-M20
H3A-MTS-M20
H4+ SOLAR 10 AWG FEMALE SOLID CONTACT
H4+ SOLAR 10AWG MALE SOLID CONTACT
H48B-AD-LB IP65 HOOD & HOUSING
H48B-TG-RO-PG36 IP65 HOOD & HOUSING
H48B-TS-RO-PG29 IP65 HOOD & HOUSING
H48B-TS-RO-PG36 IP65 HOOD & HOUSING
H6B-AD IP65 HOOD & HOUSING
H6B-AG IP65 HOOD & HOUSING
H6B-KDBP IP65 HOOD & HOUSING
H6B-SDR-2M20 IP65 HOOD & HOUSING
H6B-SDR-2PG16 IP65 HOOD & HOUSING
H6B-SDR-M20 IP65 HOOD & HOUSING
H6B-SDR-PG16 IP65 HOOD & HOUSING
H6B-SDRH-2PG21 IP65 HOOD & HOUSING
H6B-SGR-2M20 IP65 HOOD & HOUSING
H6B-SGR-PG16 IP65 HOOD & HOUSING
H6B-TBFH-M25 IP65 HOOD & HOUSING
H6B-TBFH-PG21 IP65 HOOD & HOUSING
H6B-TG-M25
H6B-TG-PG13.5 IP65 HOOD & HOUSING
H6B-TGH-M32 IP65 HOOD & HOUSING
H6B-TGH-PG21 IP65 HOOD & HOUSING
H6B-TS-M20 IP65 HOOD & HOUSING
H6B-TS-PG13.5 IP65 HOOD & HOUSING
H6B-TSH-M25 IP65 HOOD & HOUSING
H6B-TSH-M32 IP65 HOOD & HOUSING
ICM VERT 10/100BT,PoE,1X1 Y-G LED
IEC SIDE ENTRY FEMALE CABLE CONNECTOR
IEC STRAIGHT FEMALE CABLE
Jam Nut Receptacle Stainless Psvt
LCKG DC PWR JCK,2.0MM HYBRID MT
LCKG DC PWR JCK,2.0MM RA PC MT
LCKG DC PWR JCK,2.0MM SURF MT
LCKG DC PWR JCK,2.5MM HYBRID MT
LCKG DC PWR JCK,2.5MM RA PC MT
LCKG DC PWR JCK,2.5MM SURF MT
LOCKING PWR. PLUG LI
MTCPQKT2P22SFAC
NEMA 5-15P PLG,HOSPTL GRD, REWIRABLE
PARTIE CONNECT IM 36
PC MOUNT IEC OUTLET
PC712A WITH .10 LNG
PCB POWERELEMENT PIN 8MM PRESSFIT PIN
PLUG FEMALE RECPT COVER CASE
PLUG WITH MOLDED ON STAIN RELEIF HOOD
PLUG, 6 POS., FEMALE FEMALE CRIMP CASE
PLUG, 8 POS. FEMALE FEMALE CRIMP CASE
PODPD43R03-21
Power Assy Lock 3 Pins F Conn. F Pin 20 Amps
POWER JAC PC .050
POWER JAX ROHS POWER JAX
POWER PLUG
POWER TO THE BOARD CONNECTOR
POWERLOK 10MM G2 3POS RCPT
POWERLOK 14MM G2 1POS 90D PLUG FOR 70MM W HVIL X KEYING
POWERLOK 14MM G2 1POS 90D PLUG FOR 70MM W HVIL Y KEYING
POWERLOK 14MM G2 1POS RCPT M8 HOLE WITH HVIL W KEYING
POWERLOK 14MM G2 1POS STR PLUG FOR 70MM W HVIL U KEYING
POWERLOK G1 10MM 1 POS RCPT FLAT BUSBAR W KEY
POWERLOK G1 10MM 1 POS RCPT M8 STUD X KEY
POWERLOK G1 10MM 1 POS RCPT M8 STUD Y KEY
POWERLOK G1 10MM 1 POS STR PL FOR 70MM V KEY
POWERLOK G1 10MM 1 POS STR PL FOR 70MM X KEY
POWERLOK G1 10MM 1 POS STR PL FOR 70MM Y KEY
POWERLOK G1 10MM 2 POS R/A PL FOR 50MM X KEY
POWERLOK G1 10MM 2 POS R/A PL FOR 70MM X KEY
POWERLOK G1 10MM 2 POS RCPT AC-HA000803
POWERLOK G1 10MM 2 POS STR PL FOR 35MM X KEY
POWERLOK G1 10MM 2 POS STR PL FOR 70MM X KEY
POWERLOK G1 10MM 2 POS STR PL FOR 95MM X KEY
POWERLOK G1 10MM 3 POS RCPT FLAT BUSBAR X KEY
POWERLOK G1 10MM 3 POS STR PL FOR 50MM X KEY
POWERLOK G1 10MM 3 POS STR PL FOR 70MM X KEY
POWERLOK G1 14MM 1 POS RCPT FLAT BUSBAR U KEY
POWERLOK G1 14MM 1 POS RCPT FLAT BUSBAR V KEY
POWERLOK G1 14MM 1 POS RCPT M8 STUD X KEY
POWERLOK G1 14MM 1 POS RCPT M8 STUD Y KEY
POWERLOK G1 4MM 2 POS RCPT FOR 10MM X KEY
POWERLOK G1 4MM 2POS STR PL FOR 10MM X KEY 1000/60V (EV)
POWERLOK G1 4MM 3 POS STR PL FOR 6MM X KEY
POWERLOK G1 4MM 3POS RCPT FOR 6MM X KEY
POWERLOK G2 10MM 1POS R/A PL FOR 50MM W HVIL X KEYING
POWERLOK G2 10MM 1POS R/A PL FOR 50MM W HVIL Y KEYING
POWERLOK G2 10MM 1POS R/A PL FOR 70MM W HVIL X KEYING
POWERLOK G2 10MM 1POS R/A PL FOR 70MM W HVIL Y KEYING
POWERLOK G2 10MM 1POS RCPT FLAT BUSBAR W HVIL X KEYING
POWERLOK G2 10MM 1POS RCPT FLAT BUSBAR W HVIL Y KEYING
POWERLOK G2 10MM 1POS STR PL FOR 50MM W HVIL X KEYING
POWERLOK G2 10MM 1POS STR PL FOR 50MM W HVIL Y KEYING
POWERLOK G2 10MM 1POS STR PL FOR 70MM W HVIL Y KEYING
POWERLOK G2 10MM 2POS R/A PL FOR 70MM W HVIL X KEYING
POWERLOK G2 10MM 2POS R/A PL FOR 70MM W HVIL Y KEYING
POWERLOK G2 10MM 2POS RCPT FLAT BUSBAR W HVIL X KEYING
POWERLOK G2 10MM 2POS RCPT FLAT BUSBAR W HVIL Y KEYING
POWERLOK G2 10MM 2POS STR PL FOR 50MM W HVIL Y KEYING
POWERLOK G2 10MM 2POS STR PL FOR 70MM W HVIL X KEYING
POWERLOK G2 10MM 2POS STR PL FOR 70MM W HVIL Y KEYING
POWERLOK G2 10MM 3POS R/A PL FOR 50MM W HVIL X KEYING
POWERLOK G2 10MM 3POS R/A PL FOR 70MM W HVIL X KEYING
POWERLOK G2 10MM 3POS RCPT FLAT BUSBAR W HVIL X KEYING
POWERLOK G2 10MM 3POS STR PL FOR 50MM W HVIL X KEYING
POWERLOK G2 14MM 1POS R/A PL AC-HA011945
POWERLOK G2 14MM 1POS R/A PL FOR 120MM W HVIL W KEYING
POWERLOK G2 14MM 1POS R/A PL FOR 120MM W HVIL X KEYING
POWERLOK G2 14MM 1POS R/A PL FOR 120MM W HVIL Y KEYING
POWERLOK G2 14MM 1POS R/A PL FOR 95MM W HVIL W KEYING
POWERLOK G2 14MM 1POS R/A PL FOR 95MM W HVIL Y KEYING
POWERLOK G2 14MM 1POS RCPT FLAT BUSBAR W HVIL W KEYING
POWERLOK G2 14MM 1POS RCPT FLAT BUSBAR W HVIL X KEYING
POWERLOK G2 14MM 1POS RCPT FLAT BUSBAR W HVIL Y KEYING
POWERLOK G2 14MM 1POS STR PL FOR 120MM W HVIL X KEYING
POWERLOK G2 14MM 1POS STR PL FOR 95MM W HVIL X KEYING
POWERLOK G2 14MM 1POS STR PL FOR 95MM W HVIL Y KEYING
POWERLOK G2 4MM 2POS RCPT FOR 6.0MM W HVIL X KEYING
POWERLOK G2 4MM 2POS STR PL FOR 10MM W HVIL X KEYING
POWERLOK G2 4MM 2POS STR PL FOR 6.0MM W HVIL X KEYING
POWERLOK G2 C-CLIP TOOL FOR 2&3POS R ANG PL
QIKMATE PLUG
QIKMATE RECEPTACLE
RA PWR JK SM .080 DIA PIN,ROHS ROHS COMPLIANT
RADSOK 6.0 MM CONTACT PRESSFIT PIN
RECEPTACLE - POWERCON TRUE1 TO
RECPT 14 POS MALE PLUG COVER CASE
RECPT, 8POS., MALE MALE CRIMP CASE
SEALED 2.0MM PWR J
SJS INLINE RECP 3#20 PIN
SLOK+, 10.3MM, RA PLUG BLK, IP67, 250A
SLOK+, 10.3MM, RA PLUG ORG, IP67, 250A
SLOK+, 5.7MM, RCPT PM BUSBAR, RED, IP67
SLOK+, 8.0MM, RCPT CRIMP PM BLK, IP67, 150A
SLOK+, 8.0MM, RCPT CRIMP PM ORG, IP67, 200A
SNAP FIT IEC INLET
SNAP FUSED INLET-1MM PANEL, .
STRAIGHT SEALED 10A POWER JK PC , ROHS
SURLOK PLUS C10-730190-2701

<< Prev Next >>