SLOK+, 10.3MM, RA PLUG ORG, IP67, 250A
Heavy Duty Power Connectors 10.3MM SL+ R/A PLUG 70MM2 SEALED ORANGE
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | SLPPC70BSO0 | SLPPC70BSO0 |
| Product Name | Connectors Power, High Current >100A | Heavy Duty Power Connectors |
| Device Type | Plug |