6-6609107-5 PS0S0DS6A=C1141
PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules C1141
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | PS0S0DS6A | PS0S0DS6A-ND | PS0S0DS6A |
| Product Name | Connectors Power, Power Entry Modules, Filtered | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module | |
| Configuration | IEC; Other | ||
| Mounting Style | Panel | Panel; Panel Mount, Snap-In | |
| Termination Types | Quick Connect - 0.187" (4.7mm) | Quick Connect (0.187") | |
| Standards / Certifications | UL; CSA; VDE; CSA, UL, VDE | RoHS |