TE Connectivity Connectors Power, Power Entry Modules, Filtered PS0S0DBX0

Description
6609105-9 PS0S0DBX0=C1177
Request a Quote Datasheet
Description
6609105-9 PS0S0DBX0=C1177
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power, Power Entry Modules, Filtered - PS0S0DBX0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry Modules, Filtered
PS0S0DBX0
Connectors Power, Power Entry Modules, Filtered PS0S0DBX0
6609105-9 PS0S0DBX0=C1177

6609105-9 PS0S0DBX0=C1177

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - PS0S0DBX0-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
PS0S0DBX0-ND
Power Entry Connectors - Inlets, Outlets, Modules PS0S0DBX0-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Power Entry Module; 10 A @ 250 VAC; 250VAC (Max.); Interconnection Block; DPST - 70185779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module; 10 A @ 250 VAC; 250VAC (Max.); Interconnection Block; DPST
70185779
Power Entry Module; 10 A @ 250 VAC; 250VAC (Max.); Interconnection Block; DPST 70185779
The P Series power entry module offers full flexibility of design in the most compact package. The Chameleon has two filter options (seventh character in part number). The S models offer protection for general-purpose applications where line-to-ground and line-to-line noise must be controlled and are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These power entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit are designed for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models maximum is 0.50 mA. Terminals are 0.187" × 0.032" faston tabs. For those models with a switch, the switch is double insulated and rated for 10,000 operations at full load with a 51 amp in-rush capability. A conversion clip is provided for single fuse operation. Extenders are available to fit existing panel cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available. Extenders cannot be added to units with B shields. †When using the interconnection block, the last 3 digits of the part number are BX (0, A or B). †For alternative switch orientation options, please contact technical support or your Corcom sales representative. **Dual voltage options only available with filter types O, H or S. Features: IEC Power Line Connector Both North American and European Fusing Capabilities Optional DPST On/Off Switch Snap-In or Mounting Ears

The P Series power entry module offers full flexibility of design in the most compact package. The Chameleon has two filter options (seventh character in part number). The S models offer protection for general-purpose applications where line-to-ground and line-to-line noise must be controlled and are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These power entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit are designed for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models maximum is 0.50 mA. Terminals are 0.187" × 0.032" faston tabs. For those models with a switch, the switch is double insulated and rated for 10,000 operations at full load with a 51 amp in-rush capability. A conversion clip is provided for single fuse operation. Extenders are available to fit existing panel cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available.

  • Extenders cannot be added to units with B shields. †When using the interconnection block, the last 3 digits of the part number are BX (0, A or B). ‡For alternative switch orientation options, please contact technical support or your Corcom sales representative. **Dual voltage options only available with filter types O, H or S. Features:
  • IEC Power Line Connector
  • Both North American and European Fusing Capabilities
  • Optional DPST On/Off Switch
  • Snap-In or Mounting Ears
Supplier's Site
AC Power Entry Modules - PS0S0DBX0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
PS0S0DBX0
AC Power Entry Modules PS0S0DBX0
AC Power Entry Modules 10A DUAL FUSE SNAP IN MOUNT

AC Power Entry Modules 10A DUAL FUSE SNAP IN MOUNT

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number PS0S0DBX0 PS0S0DBX0-ND 70185779 PS0S0DBX0
Product Name Connectors Power, Power Entry Modules, Filtered Power Entry Connectors - Inlets, Outlets, Modules Power Entry Module; 10 A @ 250 VAC; 250VAC (Max.); Interconnection Block; DPST AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.187" (4.7mm) Faston Tab Quick Connect (0.187")
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
30mm Contact Block 1-NO 800G PB - 800G-DLSBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Box Receptacle - D42S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Plug, 15 Amp 125 Volt L5-15P Yellow with Green Neon Light - L0515P1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details