TE Connectivity Connectors Power, Power Entry Modules, Filtered PS0SXSS60

Description
2-6609107-0 PS0SXSS60=C1048
Request a Quote Datasheet
Description
2-6609107-0 PS0SXSS60=C1048
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power, Power Entry Modules, Filtered - PS0SXSS60 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry Modules, Filtered
PS0SXSS60
Connectors Power, Power Entry Modules, Filtered PS0SXSS60
2-6609107-0 PS0SXSS60=C1048

2-6609107-0 PS0SXSS60=C1048

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - CCM1378-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1378-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1378-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - PS0SXSS60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
PS0SXSS60
AC Power Entry Modules PS0SXSS60
AC Power Entry Modules 6A DPST 1 FUSE SNAP IN MOUNT

AC Power Entry Modules 6A DPST 1 FUSE SNAP IN MOUNT

Buy Now Datasheet
Power Entry Module; 6A; 250 VAC (Max.);General Purpose; 50/60 Hz - 70185698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module; 6A; 250 VAC (Max.);General Purpose; 50/60 Hz
70185698
Power Entry Module; 6A; 250 VAC (Max.);General Purpose; 50/60 Hz 70185698
The P Series power entry module offers full flexibility of design in the most compact package. The Chameleon has two filter options (seventh character in part number). The S models offer protection for general-purpose applications where line-to-ground and line-to-line noise must be controlled and are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These power entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit are designed for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models maximum is 0.50 mA. Terminals are 0.187" × 0.032" faston tabs. For those models with a switch, the switch is double insulated and rated for 10,000 operations at full load with a 51 amp in-rush capability. A conversion clip is provided for single fuse operation. Extenders are available to fit existing panel cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available. Extenders cannot be added to units with B shields. †When using the interconnection block, the last 3 digits of the part number are BX (0, A or B). †For alternative switch orientation options, please contact technical support or your Corcom sales representative. **Dual voltage options only available with filter types O, H or S. Features: IEC Power Line Connector Both North American and European Fusing Capabilities Optional DPST On/Off Switch Snap-In or Mounting Ears

The P Series power entry module offers full flexibility of design in the most compact package. The Chameleon has two filter options (seventh character in part number). The S models offer protection for general-purpose applications where line-to-ground and line-to-line noise must be controlled and are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These power entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit are designed for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models maximum is 0.50 mA. Terminals are 0.187" × 0.032" faston tabs. For those models with a switch, the switch is double insulated and rated for 10,000 operations at full load with a 51 amp in-rush capability. A conversion clip is provided for single fuse operation. Extenders are available to fit existing panel cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available.

  • Extenders cannot be added to units with B shields. †When using the interconnection block, the last 3 digits of the part number are BX (0, A or B). ‡For alternative switch orientation options, please contact technical support or your Corcom sales representative. **Dual voltage options only available with filter types O, H or S. Features:
  • IEC Power Line Connector
  • Both North American and European Fusing Capabilities
  • Optional DPST On/Off Switch
  • Snap-In or Mounting Ears
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number PS0SXSS60 CCM1378-ND PS0SXSS60 70185698
Product Name Connectors Power, Power Entry Modules, Filtered Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Power Entry Module; 6A; 250 VAC (Max.);General Purpose; 50/60 Hz
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Panel; Panel Mount, Snap-In Snap-In
Termination Types Quick Connect - 0.187" (4.7mm) Quick Connect (0.187") Faston Tab
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6816-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
View Details
Power Entry Modules - 1-6609987-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details