Amphenol Industrial Connectors Power, High Current >100A SLPRABPSR

Description
SLOK+, 5.7MM, RCPT PM BUSBAR, RED, IP67
Request a Quote Datasheet
Description
SLOK+, 5.7MM, RCPT PM BUSBAR, RED, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power, High Current >100A - SLPRABPSR - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, High Current >100A
SLPRABPSR
Connectors Power, High Current >100A SLPRABPSR
SLOK+, 5.7MM, RCPT PM BUSBAR, RED, IP67

SLOK+, 5.7MM, RCPT PM BUSBAR, RED, IP67

Buy Now
Heavy Duty Power Connectors - SLPRABPSR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
SLPRABPSR
Heavy Duty Power Connectors SLPRABPSR
Heavy Duty Power Connectors 5.7mm SL+ rcpt busbar, red

Heavy Duty Power Connectors 5.7mm SL+ rcpt busbar, red

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number SLPRABPSR SLPRABPSR
Product Name Connectors Power, High Current >100A Heavy Duty Power Connectors
Mounting Style Cable; Cable
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q215-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other; IEC 320-C13
Mounting Style Free Hanging (In-Line), Right Angle
View Details
5 Function Dbl.Fuse Filtered Hospital Grade Module - 83545020 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details