Zurn Industries LLC ZW5000F - 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve (Angle Body, FNPT x FNPT)

Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZW5000F - 2-1/2
Milwaukee, WI, United States
ZW5000F - 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve (Angle Body, FNPT x FNPT)
ZW5000F - 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve (Angle Body, FNPT x FNPT)
The ZW5000F is a 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body and FNPT x FNPT connections. It is listed as a standpipe valve for individual hose stations in CLASS I and CLASS III systems. The valve regulates pressure under both FLOW and NO-FLOW conditions and can be field adjusted with ease thanks to its low torque design. Adjustments only take 9 ft lb of torque to adjust. The compact profile is ideal for fitting in tighter spaces, while the larger handwheel operates with no trouble. The ZW5000 Series delivers optimal flow performance, making it ideal for any application, retrofit or new. Features And Benefits Widest range of flow performance satisfies virtually any application or replacement of any competitor's valve Low torque takes only 9 ft lb of force to field adjust under flow or no-flow conditions Tamper-proof shield (standard) drops out of the way for easy start-up adjustments in the field for new construction and breaks away for on-the-fly adjustments in cases of emergency Larger handwheel ensures trouble-free operation Lightweight aluminum adjusting rod aids field adjustments Provides up to 30 psi higher residual outlet pressure than competitor models UL® and C-UL® Listed Tapped and plugged inlet and outlet for pressure gauge 2-1/2" angle body hose valve with FNPT x FNPT connections

The ZW5000F is a 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body and FNPT x FNPT connections. It is listed as a standpipe valve for individual hose stations in CLASS I and CLASS III systems. The valve regulates pressure under both FLOW and NO-FLOW conditions and can be field adjusted with ease thanks to its low torque design. Adjustments only take 9 ft lb of torque to adjust. The compact profile is ideal for fitting in tighter spaces, while the larger handwheel operates with no trouble. The ZW5000 Series delivers optimal flow performance, making it ideal for any application, retrofit or new.

Features And Benefits

  • Widest range of flow performance satisfies virtually any application or replacement of any competitor's valve
  • Low torque takes only 9 ft lb of force to field adjust under flow or no-flow conditions
  • Tamper-proof shield (standard) drops out of the way for easy start-up adjustments in the field for new construction and breaks away for on-the-fly adjustments in cases of emergency
  • Larger handwheel ensures trouble-free operation
  • Lightweight aluminum adjusting rod aids field adjustments
  • Provides up to 30 psi higher residual outlet pressure than competitor models
  • UL® and C-UL® Listed
  • Tapped and plugged inlet and outlet for pressure gauge
  • 2-1/2" angle body hose valve with FNPT x FNPT connections
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Industrial Valves
Product Name ZW5000F - 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve (Angle Body, FNPT x FNPT)
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Constant Pressure Pump Control Valves - CYCLE GARD ® CI² CIN101-2 - Flomatic Valves
Specs
Valve Type Control Valve
Valve Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Hilton Tilting Disc Check Valve (H-940) -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Solid alloy or alloy wetted parts construction
Valve Size 12.00 to 60.00 inch (304.80 to 1524.00 mm)
View Details
Gate Valves -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Valve Type Gate
Media Water; Salt Water; Chemical
View Details