REED-Direct Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| °F or °C selectable LCD display Logs data for days, weeks or months Programmable sampling rate from 1 second to 2 hours Three start modes: scheduled, immediate or magnetic Data... | |
| °F/°C selectable Data Hold and Min/Max function RS-232 serial interface Timer function Includes K-type thermocouple bead probe, probe holder, RS-232 cable, Windows compatible software, 9V battery, and carrying case SPECIFICATIONS:... | |
| °F/°C selectable Fast sampling time Data hold and Max hold Auto power off Includes humidity probe, Type K temperature probe, 9V battery and soft carrying case SPECIFICATIONS: Thermo-Hygrometer Probe: Humidity... | |
| Bi-mettalic coil temperature sensor and de-fatted hair humidity sensor Provides maximum and minimum values SPECIFICATIONS: Humidity Range: 30 to 100% RH Resolution: 1% RH/1 hour Accuracy: ±5% RH/30 min. Temperature... | |
| Bi-mettalic coil temperature sensor and de-fatted hair humidity sensor Provides maximum and minimum values SPECIFICATIONS: Humidity Range: 30 to 100% RH Resolution: 1% RH/15 min. Accuracy: ±5% RH/5 min. Temperature... | |
| Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface In/Out function displays the WBGT value with or without direct sun exposure View individual temperatures... | |
| Classifies moisture status as: dry, at risk or wet Display Hold button Max/Min function with alarm indication LCD display with backlighting Low battery indication with auto power off SPECIFICATIONS: Measuring... | |
| Data Hold and Max Hold functions Auto shut off and low battery indication Included accessories: carrying case, K-type temperature probe and 9V battery SPECIFICATIONS: Humidity Range: 25 to 95% RH... | |
| Data Hold and Min/Max function Compact and lightweight Includes battery SPECIFICATIONS: Humidity Range: 10 to 95% RH Resolution: 0.1% RH Accuracy: ±5% RH Temperature Range: 32 to 122°F (0 to... | |
| Designed for portability (7.5" long x 1" diameter) Slide rule construction quickly converts temperature to relative humidity Built-in water reservoir holds sufficient water for several hours of testing Thin bulb... | |
| Easy to setup and operate Wall mountable SPECIFICATIONS: Humidity Range: 0 to 100% RH Accuracy: ±3% RH Temperature Range: 32 to 185°F (0 to 85°C) Accuracy: ±1°C/°F Supply Voltage: 10-36Vdc... | |
| Electrical resistance measuring principle Impact-proof plastic housing Auto power-off 8mm long integrated electrode is replaceable SPECIFICATIONS: Range: Wood: 6 to 44% M.C.; Material: 0.2 to 2.0% M.C. Accuracy: Wood: ±1%; | |
| Establishment of acceptable conditions in office buildings, schools, hospitals, shopping malls, etc. Evaluation of the environment in aircrafts, trains, subways, buses and other transport vehicles Checking the effectiveness of the... | |
| High precision thin-film capacitance humidity sensor Photo diode and colour correction filter light sensor Velocity Units: m/s, kph, mph, knots, and fpm °F or °C Data Hold, Record (Max/Min) Includes... | |
| Hold function freezes displayed value Measurement Unit: °C, °F via internal adjustment SPECIFICATIONS: Humidity Range: 10 to 95% RH Temperature Range: 0 to 50°C (32 to 120°F) Power Supply: 4... | |
| Ideal for measurement of comfort conditions in air conditioned environments, hospital operating rooms, storage areas and laboratories; as well as testing in industrial atmospheres where high or low humidity may... | |
| Infrared thermometer features built-in laser pointer, 8:1 distance to target ratio and adjustable emissivity Triple display with backlighting Max/Min Hold, °C/°F selectable and battery level indicators Retractable humidity sensor for... | |
| Large, easy-to-read dual LCD readout with backlighting Max and Hold function, auto shut off Fixed 0.95 emissivity User selectable °F or °C Includes humidity probe, IR temperature probe, 9V battery... | |
| Light function is used to measure luminance in the field Fully cosine corrected for the angular incidence of light Very stable, long life silicon diode light sensor Semiconductor humidity sensor... | |
| Measures dew point and wet bulb temperatures Displays temperature in °F or °C LED backlight Display Hold Max/Min function Auto shut off conserves battery life "Pull-up" sensor protector cap Includes:... | |
| Memory contains 8 wood groups with calibrations for approximately 170 species of wood Built-in 2-point calibration check User settable auto power off with override Low battery indication Integral contact pins... | |
| Minimum/Maximum function with alarm Real-time clock stores data and time LCD readout displays current temperature (°F or °C) or humidity reading, min/max reading with date and time Download data directly... | |
| Non-mercury red spirit filled thermometers Range: -10 to 130°F (-5 to 50°C) Plastic molded case Plastic reservoir Dimensions: 4" x 10" | |
| Simultaneous display with %RH, temperature and dew point or wet bulb or external probe temperature* Calculates T1-T2 (Air temperature - External probe temperature)* Triple display with backlighting Max/Min readings Sensor... | |
| Thermometer displays -40 to 120°F/-40 to 50°C with ±3.6°F/2°C accuracy Displays temperature in °F and °C Relative humidity dial displays 0 to 100% RH with a basic accuracy of ±3%... | |
| Triple display with backlighting Max/Min readings Sensor cap closes to protect probe during storage Includes batteries * Requires 87P6 temperature probe SPECIFICATIONS: Humidity Range: 0 to 100% RH Accuracy: ± | |
| User selectable °F / °C Min/Max memory for both functions Data hold and Relative functions Auto power off Includes battery SPECIFICATIONS: Humidity Range: 0 to 100% RH Resolution: 0.1% RH... | |
| User selectable measurement rate from 2 seconds to 24 hours Alarm display if user-defined max/min values are exceeded Displays all status information through two LEDs Includes wall mount bracket and... |