REED-Direct Datasheets for Digital Thermometers
Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display.
Digital Thermometers: Learn more
| Product Name | Notes |
|---|---|
| °C/°F switchable Min/Max/Avg functions Data hold LED backlight Battery life indicator and auto power off Includes RTD temperature probe and batteries SPECIFICATIONS: Temperature Range: -148 to 572°F (-100 to 300°C)... | |
| Accuracy to 0.5% Maximum Hold plus Data Hold Large LCD with backlight User selectable °C or °F User selectable 0.1°C or 1°C (0.1°F or 1°F) resolution Includes 9V battery and... | |
| Easy to read LCD display Fahrenheit/Celsius switchable Display updates every 2 seconds Auto power off Complete with one 1.5V LR44 button battery and protective probe cover Waterproof construction Accuracy: ±1.0°F:... | |
| Fahrenheit/Celsius switchable Display updates every 2 seconds Auto power off Complete with one 1.5V LR44 button battery and protective probe cover Temperature Range: -40 to 250°C (-40 to 482°F) Resolution:... | |
| Scan Function (T1, T2, T1-T2, Max, Hold....) Direct or differential measurements to 0.1°C/ 0.1°F resolution Accuracy to 0.5% of RDG + 2°F/1°C Display maximum reading plus Data Hold Large LCD... | |
| Stainless steel stem thermometers offer a quick response and laboratory accuracy Easy to read LCD display Fahrenheit/Celsius switchable Display updates every 2 seconds Auto power off Complete with one 1.5V... |