REED-Direct Datasheets for Pressure Instruments
Pressure instruments are used to measure, monitor, record, transmit or control pressure.
Pressure Instruments: Learn more
| Product Name | Notes |
|---|---|
| Data hold Max/Min Record Display backlight Auto power off Low battery indicator Simple fittings for hose connection Optional RS-232 interface Includes hard carrying case, 9V battery, connection hose and manual... | |
| Dual LCD readouts with backlighting Min/Max/Avg recording with time stamp Data hold freezes the displayed reading Push button zero adjust and offset readings Low battery indication with auto power off... | |
| Large LCD readout with contrast adjustment Zero function for offset measurements Data Hold and Min/Max recall Auto power off RS232 serial interface Sampling Time: 0.8 second Hard carrying case included... | |
| Push-button transducer selection Zero function for offset correction Data Hold and Min/Max recall Auto power off RS232 serial interface SPECIFICATIONS: Range / 30psi / 75psi / 150psi / 300psi /... |