REED-Direct Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| TEST STAND FOR FORCE GAUGES | |
| Microprocessor assures ±0.2% accuracy and fast 0.2 second update time Exclusive load cell provides wide measuring range with overload capacity of 200% f.s. 100% Zero/Tare control enables maximum pre-load to... | |
| Microprocessor assures ±0.5% accuracy and fast 0.3 second update time Exclusive load cell provides wide measuring range with overload capacity of 200% f.s. 100% Zero/Tare control enables maximum pre-load to... | |
| Peak, Data hold, Zero, Min/Max and Fast/ Slow functions RS232 & USB output Auto shut off and low battery indicator Carrying case included | |
| Pocket-sized model with integrated probe Meets DIN 53505, ASTM D2240, ISO 7619 and JISK 7215 RS232 serial interface Measures maximum value Calculates average value Push button zero calibration Bright, clear,... |