REED-Direct Datasheets for Thickness Gages
Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Thickness Gages: Learn more
| Product Name | Notes |
|---|---|
| Automatic probe recogntion Automatic calibration Large, easy-to-read LCD provides exact readings without guessing or errors µm/mil conversion switch Includes hard carrying case and batteries SPECIFICATIONS: Range: 0 to 1000 µm,... | |
| Broad band receiving sensitivity means the meter can read probes of different frequencies 4-digit, 0.4" (10mm) high LCD readout Automatic material calibration Selectable metric or imperial Includes hard carrying case... |