REED-Direct Heat Stress Meter 8778

Description
Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface In/Out function displays the WBGT value with or without direct sun exposure View individual temperatures or indices in either °F or °C User adjustable WBGT threshold with audible alarm if thresold is exceeded Auto power off with override Built-in RS-232 interface Tripod mount design for longterm monitoring SPECIFICATIONS: Air Temp. Range: 0.0 to 50.0°C (32 to 122°F) Accuracy: ±0.6°C (±1.1°F) Black Globe Temp. Range: 0.0 to 80.0°C (32 to 176°F) Accuracy: ±1°C: 15 to 40°C, ±1.5°C: rest of range for indoor; ±1.5°C: 15 to 40°C, ±2°C: rest of range for outdoor WBGT Temp. Range: 0.0 to 50.0°C (32 to 122°F) Resolution: 0.1°C (0.1°F) Humidity Range: 0 to 100% RH Accuracy: ±3% RH: 10 to 90% RH, ±5% RH: rest of range Resolution: 0.1% RH GENERAL Power Supply: 2 x AAA batteries Dimensions: 10 x 1.9 x 1.1" (254 x 49 x 30mm) Black Ball Dimensions: 1.6" dia. x 1.4"H (40 x 35mm)
Description
Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface In/Out function displays the WBGT value with or without direct sun exposure View individual temperatures or indices in either °F or °C User adjustable WBGT threshold with audible alarm if thresold is exceeded Auto power off with override Built-in RS-232 interface Tripod mount design for longterm monitoring SPECIFICATIONS: Air Temp. Range: 0.0 to 50.0°C (32 to 122°F) Accuracy: ±0.6°C (±1.1°F) Black Globe Temp. Range: 0.0 to 80.0°C (32 to 176°F) Accuracy: ±1°C: 15 to 40°C, ±1.5°C: rest of range for indoor; ±1.5°C: 15 to 40°C, ±2°C: rest of range for outdoor WBGT Temp. Range: 0.0 to 50.0°C (32 to 122°F) Resolution: 0.1°C (0.1°F) Humidity Range: 0 to 100% RH Accuracy: ±3% RH: 10 to 90% RH, ±5% RH: rest of range Resolution: 0.1% RH GENERAL Power Supply: 2 x AAA batteries Dimensions: 10 x 1.9 x 1.1" (254 x 49 x 30mm) Black Ball Dimensions: 1.6" dia. x 1.4"H (40 x 35mm)

Suppliers

Company
Product
Description
Supplier Links
Heat Stress Meter - 8778 - REED-Direct
Niagara Falls, NY, USA
Heat Stress Meter
8778
Heat Stress Meter 8778
Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface In/Out function displays the WBGT value with or without direct sun exposure View individual temperatures or indices in either °F or °C User adjustable WBGT threshold with audible alarm if thresold is exceeded Auto power off with override Built-in RS-232 interface Tripod mount design for longterm monitoring SPECIFICATIONS: Air Temp. Range: 0.0 to 50.0°C (32 to 122°F) Accuracy: ±0.6°C (±1.1°F) Black Globe Temp. Range: 0.0 to 80.0°C (32 to 176°F) Accuracy: ±1°C: 15 to 40°C, ±1.5°C: rest of range for indoor; ±1.5°C: 15 to 40°C, ±2°C: rest of range for outdoor WBGT Temp. Range: 0.0 to 50.0°C (32 to 122°F) Resolution: 0.1°C (0.1°F) Humidity Range: 0 to 100% RH Accuracy: ±3% RH: 10 to 90% RH, ±5% RH: rest of range Resolution: 0.1% RH GENERAL Power Supply: 2 x AAA batteries Dimensions: 10 x 1.9 x 1.1" (254 x 49 x 30mm) Black Ball Dimensions: 1.6" dia. x 1.4"H (40 x 35mm)
  • Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface
  • In/Out function displays the WBGT value with or without direct sun exposure
  • View individual temperatures or indices in either °F or °C
  • User adjustable WBGT threshold with audible alarm if thresold is exceeded
  • Auto power off with override
  • Built-in RS-232 interface
  • Tripod mount design for longterm monitoring
    SPECIFICATIONS:
    Air Temp. Range: 0.0 to 50.0°C (32 to 122°F)
    Accuracy: ±0.6°C (±1.1°F)
    Black Globe Temp. Range: 0.0 to 80.0°C (32 to 176°F)
    Accuracy: ±1°C: 15 to 40°C, ±1.5°C: rest of range for indoor; ±1.5°C: 15 to 40°C, ±2°C: rest of range for outdoor
    WBGT Temp. Range: 0.0 to 50.0°C (32 to 122°F)
    Resolution: 0.1°C (0.1°F)
    Humidity Range: 0 to 100% RH
    Accuracy: ±3% RH: 10 to 90% RH,
    ±5% RH: rest of range
    Resolution: 0.1% RH
    GENERAL
    Power Supply: 2 x AAA batteries
    Dimensions: 10 x 1.9 x 1.1" (254 x 49 x 30mm)
    Black Ball Dimensions: 1.6" dia. x 1.4"H (40 x 35mm)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Moisture Meters
Product Number 8778
Product Name Heat Stress Meter
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Dewpoint Sensor -  - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Sensor
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity Sensor Components - 10142048-02 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 495 F (-40 to 257 C)
View Details
3 suppliers