REED-Direct Datasheets for Sound Level Meters and Noise Dosimeters
Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement.
Sound Level Meters and Noise Dosimeters: Learn more
| Product Name | Notes |
|---|---|
| "A & C" frequency weighting Large, easy-to-read LCD display 1/2" electret condenser microphone for high accuracy and longterm stability Data Hold, Max Hold and low battery indication Carrying case and... | |
| "A & C" frequency weighting Large, easy-to-read LCD display 1/2" electret condenser microphone for high accuracy and longterm stability Internal 94dB calibration Data Hold, Max Hold and low battery indication... | |
| Auto-ranging from 30 to 130 dB Dynamic range of 50 dB 4-digit backlit display Clock and bar graph displays Auto power off AC and DC output Max/Min function Includes battery,... |