REED-Direct Datasheets for Capacitance Meters
Capacitance meters measure the value of capacitance in circuit elements.
Capacitance Meters: Learn more
| Product Name | Notes |
|---|---|
| DECADE BOX, CAPACITANCE 100 pF to 11,111 µF; 100 pF per step (five decades of capacitance) Excellent for circuit development 3 binding posts permit isolated substitutions Slide switches the allow... | |
| Fuse-protected against charged capacitors Large (0.5") 3 1/2 digit LCD readout Overload/out of range indication Includes test leads and batteries SPECIFICATIONS: Range/Resolution/Acc uracy: 200 pF/0.1 pF/±0.5% ±1 digit 2 nF/1... |