REED-Direct Datasheets for pH Instruments
pH instruments are used to measure or monitor potential of hydrogen (pH) in a solution.
pH Instruments: Learn more
| Product Name | Notes |
|---|---|
| CALIBRATOR, PH Simulates values for 4.00, 7.00 and 10.00 pH Select high ohm for testing the impedance of your device with a calibration cable | |
| °C/°F switchable Large LCD with 36mm (1.4") high digits MAX/MIN/AVG readings stored in memory Automatic display hold and out of range indications Manual or automatic temperature compensation RS-232 serial interface... | |
| Automatic temperature compensation assures that readings are corrected for temperature offsets One touch calibration for up to 3 points Calibration values are adjustable Data hold Electrode status indication Replaceable pH... | |
| Data Hold function Sampling Time: 0.4 sec. pH electrode sold separately SPECIFICATIONS: pH Range: 0 to 14 pH Resolution: 0.01 pH | |
| Display tilted at a 45° angle for increased readability °F or °C temperature measurement Data hold, Max/Min, Record Automatic temperature compensation assures that readings are corrected for temperature offsets One... | |
| Temperature measurement in °C and °F Automatic temperature compensation Automatic pH calibration at 4, 7 or 10 pH IP-67 rated water resistant housing Battery operated SPECIFICATIONS: Range: 0 to 14.00... |