REED-Direct Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Data hold Max/Min Record Display backlight Auto power off Low battery indicator Simple fittings for hose connection Optional RS-232 interface Includes hard carrying case, 9V battery, connection hose and manual... | |
| Dual LCD readouts with backlighting Min/Max/Avg recording with time stamp Data hold freezes the displayed reading Push button zero adjust and offset readings Low battery indication with auto power off... |