REED-Direct Datasheets for Conductivity and Resistivity Meters
Conductivity meters, dissolved solids meters, and resistivity meters are analytical instruments that measure the conductivity, dissolved solids, and/or resistivity of a liquid sample.
Conductivity and Resistivity Meters: Learn more
| Product Name | Notes |
|---|---|
| Check the condition of water filters Large LCD display High input impedance Data Hold function Includes batteries Probe included | |
| Compact pen style for true portability Carbon rod electrode Temperature measurement, °C/°F Automatic pressure compensation Data hold, Record (max., min.) IP-67 rated water resistant housing External calibration buttons 4 x... | |
| RS232 interface and data hold Min/Max, recall and auto shut off Included accessories: conductivity/ TDS probe and hard carrying case SPECIFICATIONS: Conductivity Range: 2 ms; 20 ms TDS Range: 2,000... |