REED-Direct Datasheets for Continuity Testers
Continuity testers are electrical test instruments that are used to determine if an electrical circuit exists between two points.
Continuity Testers: Learn more
| Product Name | Notes |
|---|---|
| 0.05% basic DC accuracy Diode check and continuity test 1000V input protection on all ranges 4-20 mA process loop measurements with % readout Backlit LCD readout with analog bar graph... | |
| 0.5% basic DC accuracy 4,000-count resolution Diode check and continuity test Data hold function Auto ranging and auto power off Double molded plastic housing EN61010-1 Cat. III 600V Includes test... | |
| 200mA test current for continuity range Continuity test with beeper Large, easy-to-read dual display with backlight Data hold switch Test button may be locked on for hands-free operation Double molded... | |
| 3-3/4 digit LCD with high-speed, 42-segment bargraph Max/Min and Data Hold functions Peak Hold function Diode and continuity test with beeper Auto or manual ranging Include test leads, soft carrying... | |
| 4000-count digital display with 40-segment analog bargraph Audible continuity test and diode check Peak hold function Data hold function DCA zero function Low battery indication and auto power off Double... | |
| 4000-count display resolution Continuity test Diode check Relative zero Data hold Auto ranging Auto power off Cat. IV 600V, Cat. III 1000V Test leads & 9V battery SPECIFICATIONS: AC Voltage... | |
| 4000-count display resolution Frequency Capacitance Max/Min recording Peak recording Continuity test Diode check Relative zero Data hold Auto ranging Auto power off Cat. IV 600V, Cat. III 1000V Test leads... | |
| 4000-count LCD display with backlight Data Hold and Relative functions Auto shut off Includes Type K probe and test leads SPECIFICATIONS: AC/DC Current Range: 10A AC/DC Voltage Range: 600V Resistance... | |
| Auto or manual ranging with data hold and relative mode Continuity beeper and diode test Large 2999 count display Overload protection on all ranges Splash resistant front panel design Complete... | |
| Auto power off Double molded housing and test leads EN610101 Cat. III, 1000V safety rating 0.2A/500V resettable fuse protection 2000-count LCD readout SPECIFICATIONS: AC/DC Voltage Range: 600V AC/DC Current Range:... | |
| Automatically selects AC voltage, DC voltage or continuity Non-contact AC voltage detection Automatically turns on and off Polarity indication Cat. III, 600V safety rating Includes batteries SPECIFICATIONS: AC/DC Voltage Range:... | |
| Continuity test Diode check Relative zero Data hold Auto ranging Auto power off Cat. IV 600V, Cat. III 1000V Test leads & 9V battery SPECIFICATIONS: AC Voltage Range: 1000V DC... | |
| Current measurements to 2000A through the clamp and 240mA via the test leads Large 5000-count backlit display 2.36" (60mm) clamp jaw opening (750MCM) DC current push button zero, relative measurements... | |
| Data Hold and Zero function Auto shut off and low battery indication Diode test and continuity check Capacitance to 100µF Complete with test leads, batteries and carrying case EN 61010-1... | |
| Large 3-3/4 (4000-count) LCD Auto power-off Continuity Test: 40ω threshold, beeper at 2.5kHz Shielded transformer jaws open to 1.2" Max/Min, Data hold Overload protection Supplied with batteries Include test leads... | |
| Non-contact AC voltage detection Automatically turns on and off Polarity indication Cat. III, 600V safety rating Includes batteries SPECIFICATIONS: AC Voltage Range: 24, 120, 208, 240, 277, 480, 600V Accuracy:... | |
| Resistance measurements to 4000ω Continuity test with beeper 600V AC/DC test voltage range Data hold switch Test button may be locked on for hands-free operation Automatic discharge when test button... | |
| Safety warning: Audible and visual alarms alert user if test lead connections do not match function selected Continuity test and diode check High contrast 4000-count LCD with backlight Data hold... | |
| Small and lightweight, with a carrying case and test leads wound on its body Auto power-off function extends the battery life Accuracy is guaranteed for 1 year, 73°F ±3°F, less... | |
| Touch Zero and Data Hold functions Polarity and overload indications Continuity test Auto or manual ranging Auto power-off Low battery indication Include test leads, soft carrying case and batteries Ce... |