REED-Direct Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| 3-3/4 digit LCD with high-speed, 42-segment bargraph Max/Min and Data Hold functions Peak Hold function Diode and continuity test with beeper Auto or manual ranging Include test leads, soft carrying... | |
| 4000-count digital display with 40-segment analog bargraph Audible continuity test and diode check Peak hold function Data hold function DCA zero function Low battery indication and auto power off Double... | |
| Accuracy of ± 0.01ω User selectable alarm threshold from 1 to 100ω Limit alarm Measures leakage current to 1mA and neutral current to 20A 1 second sampling time 3-3/4 digit,... | |
| Auto or manual ranging with data hold and relative mode Continuity beeper and diode test Large 2999 count display Overload protection on all ranges Splash resistant front panel design Complete... | |
| Basic 2.5% DC current accuracy Resolution 0.1A 4000-count LCD readout Data Hold Peak Hold DC current zero adjust Auto power off Complete with test leads, battery and carrying case SPECIFICATIONS:... | |
| Complete with test leads, type K thermocouple wire probe, batteries and carrying case EN 61010-1 CAT 600V SPECIFICATIONS: AC Current Range: 40.00, 400.0A DC Current Range: 40.00, 400.0A AC Voltage... | |
| Current measurements to 2000A through the clamp and 240mA via the test leads Large 5000-count backlit display 2.36" (60mm) clamp jaw opening (750MCM) DC current push button zero, relative measurements... | |
| Data Hold and Zero function Auto shut off and low battery indication Diode test and continuity check Capacitance to 100µF Complete with test leads, batteries and carrying case EN 61010-1... | |
| Large 3-3/4 (4000-count) LCD Auto power-off Continuity Test: 40ω threshold, beeper at 2.5kHz Shielded transformer jaws open to 1.2" Max/Min, Data hold Overload protection Supplied with batteries Include test leads... | |
| Resistance to 40Mω Capacitance to 100µF Complete with test leads, type K thermocouple wire probe, batteries and carrying case EN 61010-1 CAT 600V SPECIFICATIONS: AC Current Range: 400.0, 4000µA, 4.000,... | |
| Touch Zero and Data Hold functions Polarity and overload indications Continuity test Auto or manual ranging Auto power-off Low battery indication Include test leads, soft carrying case and batteries Ce... |