REED-Direct Recorder, Humidity/Temperature THR-2

Description
Bi-mettalic coil temperature sensor and de-fatted hair humidity sensor Provides maximum and minimum values SPECIFICATIONS: Humidity Range: 30 to 100% RH Resolution: 1% RH/15 min. Accuracy: ±5% RH/5 min. Temperature Range: -15 to 40°C Resolution: 1°C/15 min. Accuracy: ±1°C/5 min.
Description
Bi-mettalic coil temperature sensor and de-fatted hair humidity sensor Provides maximum and minimum values SPECIFICATIONS: Humidity Range: 30 to 100% RH Resolution: 1% RH/15 min. Accuracy: ±5% RH/5 min. Temperature Range: -15 to 40°C Resolution: 1°C/15 min. Accuracy: ±1°C/5 min.

Suppliers

Company
Product
Description
Supplier Links
Recorder, Humidity/Temperature - THR-2 - REED-Direct
Niagara Falls, NY, USA
Recorder, Humidity/Temperature
THR-2
Recorder, Humidity/Temperature THR-2
Bi-mettalic coil temperature sensor and de-fatted hair humidity sensor Provides maximum and minimum values SPECIFICATIONS: Humidity Range: 30 to 100% RH Resolution: 1% RH/15 min. Accuracy: ±5% RH/5 min. Temperature Range: -15 to 40°C Resolution: 1°C/15 min. Accuracy: ±1°C/5 min.
  • Bi-mettalic coil temperature sensor and de-fatted hair humidity sensor
  • Provides maximum and minimum values
    SPECIFICATIONS:
    Humidity Range: 30 to 100% RH
    Resolution: 1% RH/15 min.
    Accuracy: ±5% RH/5 min.
    Temperature Range: -15 to 40°C
    Resolution: 1°C/15 min.
    Accuracy: ±1°C/5 min.
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Moisture Meters
Product Number THR-2
Product Name Recorder, Humidity/Temperature
Application Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity, Moisture Sensors - HS1100-ND - DigiKey
Specs
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 2 %
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
3 suppliers