REED-Direct Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| SCALE, BENCH PLATFORM Bench platform scale with separate LED display and load cell transducer 100 kg x 0.05 kg, 220 lb 0 0.1 lb | |
| Capacity: 600g Resolution: 0.1g Power Supply: 6 x 1.5V "AAA" batteries Platform Dimensions: 195 x 150 x 40mm Cabinet Dimensions: 150 x 145 x 48mm | |
| LCD display with automatic backlight SPECIFICATIONS: Capacity: 3000g Resolution: 1g Power Supply: 6 x 1.5V "AAA" batteries Platform Dimensions: 195 x 150 x 40mm Cabinet Dimensions: 150 x 145 x... | |
| Single push button control on front panel High precision load cell transducer Full capacity tare capability Battery or 9VDC adapter power supply Stainless steel platform RS 232 serial interface |