Data Hold and Min/Max function
Compact and lightweight
Includes battery SPECIFICATIONS: Humidity Range: 10 to 95% RH Resolution: 0.1% RH Accuracy: ±5% RH Temperature Range: 32 to 122°F (0 to 50°C) Resolution: 0.1°F/°C Accuracy: ±2.5°F/1.2°C Power Supply: Single 9V battery Dimensions: 6.1 x 2.4 x 1.3" (156 x 60 x 33mm) Weight: 5.6 oz (160g)
REED-Direct
Done
Description
Data Hold and Min/Max function
Compact and lightweight
Includes battery SPECIFICATIONS: Humidity Range: 10 to 95% RH Resolution: 0.1% RH Accuracy: ±5% RH Temperature Range: 32 to 122°F (0 to 50°C) Resolution: 0.1°F/°C Accuracy: ±2.5°F/1.2°C Power Supply: Single 9V battery Dimensions: 6.1 x 2.4 x 1.3" (156 x 60 x 33mm) Weight: 5.6 oz (160g)
Data Hold and Min/Max function
Compact and lightweight
Includes battery SPECIFICATIONS: Humidity Range: 10 to 95% RH Resolution: 0.1% RH Accuracy: ±5% RH Temperature Range: 32 to 122°F (0 to 50°C) Resolution: 0.1°F/°C Accuracy: ±2.5°F/1.2°C Power Supply: Single 9V battery Dimensions: 6.1 x 2.4 x 1.3" (156 x 60 x 33mm) Weight: 5.6 oz (160g)
Data Hold and Min/Max function
Compact and lightweight
Includes battery SPECIFICATIONS:
Humidity Range: 10 to 95% RH
Resolution: 0.1% RH
Accuracy: ±5% RH
Temperature Range: 32 to 122°F (0 to 50°C)
Resolution: 0.1°F/°C
Accuracy: ±2.5°F/1.2°C
Power Supply: Single 9V battery
Dimensions: 6.1 x 2.4 x 1.3" (156 x 60 x 33mm)
Weight: 5.6 oz (160g)