REED-Direct Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| GAS DETECTOR, FLAMMABLE Detectable gases: Natural gas and Propane/Butane Conforms to the National and European guidelines, Cat. II, Class B SPECIFICATIONS: Operating Conditions: 14 to 120°F (-10 to 50°C); 95%... | |
| Backlit LCD display Max, Data hold and Auto shut off Includes carrying case and 9V battery SPECIFICATIONS: Range: 1 to 1000 ppm CO Resolution: 1 ppm CO Accuracy: ±5% or... | |
| High-Low sensitivity selector Detects leaks as small as 5ppm of gasoline Ambient concentration reset function Audible and visual leak indications Flexible stainless steel probe Low battery indication Includes: batteries, a... | |
| Instantaneous readings are displayed on a high resolution LCD with backlight Displays STEL readings (Short-term exposure limit) over a 15-minute period and TWA readings (Time-weighted average) over a period of... | |
| Low power semi-conductor sensor Includes soft carrying case and batteries SPECIFICATIONS: Sensitivity: 50 ppm methane Warm-up Time: Approx. 5 minutes Response Time: < 2 seconds Alarm Limit: At 10% LEL... | |
| Microprocessor control with advanced digital signal processing Quickly and accurately mark any leak spot Semiconductor gas sensor Instantaneous response time No user calibration required Includes reference leak source and carrying... |