REED-Direct Datasheets for Milliohm Meters
Milliohm meters are capable of measuring very small resistances
Milliohm Meters: Learn more
| Product Name | Notes |
|---|---|
| Large LCD display LSI circuitry provides high accuracy, reliability and durability Zero adjustment Built-in overload protection 4-wire with 2 Kelvin clips included Dimensions/Weight: 6.3 x 4.7 x 3.3"/1.5 lb | |
| Large LCD display LSI circuitry provides high accuracy, reliability and durability Zero adjustment Built-in overload protection 4-wire with 2 Kelvin clips included Dimensions: 6.3 x 4.7 x 3.3" Weight: 1.5... | |
| Large LED display HI/LO warning setup Overload protection 4-wire with 2 Kelvin clips included Dimensions: 11 x 8.3 x 3.5" Weight: 4.85 lbs | |
| Large LED display LSI circuitry provides high accuracy, reliability and durability HI/LO warning setup Built-in verload protection 4-wire with 2 Kelvin clips included Dimensions/Weight: 11 x 8.3 x 3.5"/4.85 lb... |