REED-Direct Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| 0.02% accuracy and 0.001% of span display Simulate mA and % of span display Selectable step or ramp outputs 24V loop power supply Includes test leads, allligator clips, protective holster,... | |
| 1/2" (13 mm) LCD display Includes test leads SPECIFICATIONS: Range: 0 to 19.99 mA; 0 to 24.0 mA Resolution: 0.01 mA; 0.1 mA Sampling Time: 0.4 second Dimensions: 7.3 x... | |
| 1/2" (13mm) LCD display Includes test leads SPECIFICATIONS: Current Source: 0 to 24 mA (2 ranges) Current Measure: 0 to 24 mA (2 ranges) Voltage Source: -199.9 to +199.9 mV... | |
| 6-digit LCD readout Automatic calibration User settable auto power off Includes test leads with alligator clips, 9V battery, instruction manual and soft carrying case SPECIFICATIONSVoltage Range/Resolution: -10.00 to 110.00mV/0.01mV; | |
| Accurate to 0.02% Simulates and reads 3 RTDs and 8 thermocouples Measures 2 or 3-wire RTDs Compatible with 32 pressure modules from 2.5kPa to 70MPa 24V loop power supply Provides... | |
| Fahrenheit/Celsius selectable for temperature measurement and calibration Large LCD display Data hold RS232 PC serial computer interface Battery included SPECIFICATIONS: Temperature Range: -325 to 2246°F/-199 to 1230°C Power Supply: Single... | |
| Instantly determine if your device needs calibration or if a sensor needs to be replaced Complete with 9V battery, vinyl pouch case and 60" calibration cable terminated with subminiature connector... | |
| Measure and source DC voltage, resistance, thermocouple and RTD temperature with a single unit 6-digit LCD readout with selectable backlight Wave filter function Includes set of industrial test leads, set... | |
| Multiple input/output ranges for both DC voltage and current 24V loop power supply 6-digit LCD readout Auto calibration Auto power off Includes test leads, allligator clips, protective holster, soft carrying... | |
| Required temperature may be adjusted in 0.1° increments using front panel buttons SPECIFICATIONS: Temperature Range: 33 to 300°C (91.4 to 572°F) Resolution: 0.1°C/°F Accuracy: ±0.8°C (±1.6°F) <= 100°C (<= 212°F); | |
| Simulates output ranges of 4 mA, 12 mA and 20 mA Accurate to 0.1 mA Overload indication when load exceeds 240ω Compact case features push button output selector switch and... | |
| Wide field of view to compensate for optical variations in individual infrared thermometers Fixed emissivity of 0.95 Simply set the desired temperature in increments of 0.1°, wait for the calibrator... |