REED-Direct Datasheets for Lux Meters (Light Meters)
Lux meters quantify the intensity of a light source, as perceived by the human eye, in foot-candles (fc) or lux (lx).
Lux Meters (Light Meters): Learn more
| Product Name | Notes |
|---|---|
| LIGHT METER, PEN STYLE Units of measure: Lux and Foot-candles Auto ranging Hold function freezes displayed value SPECIFICATIONS: Range: 0 to 20,000 lux, 0 to 2,000 Ft-cd. Power Supply: 4... | |
| Data hold function Zero adjustment screw Over range and low battery indication Battery included SPECIFICATIONS: Range: 0 to 20,000 lux Resolution: 1, 10 lux Accuracy: ±0.5% of reading Sampling Rate:... | |
| Data Hold, Peak and Memory recall Min/Max function RS232 serial interface Auto shut off and low battery indication User selectable Lux/Fc Includes battery SPECIFICATIONS: Ranges: 0 to 400,000 lux; 0... | |
| Establishment of acceptable conditions in office buildings, schools, hospitals, shopping malls, etc. Evaluation of the environment in aircrafts, trains, subways, buses and other transport vehicles Checking the effectiveness of the... | |
| High precision thin-film capacitance humidity sensor Photo diode and colour correction filter light sensor Velocity Units: m/s, kph, mph, knots, and fpm °F or °C Data Hold, Record (Max/Min) Includes... | |
| Light function is used to measure luminance in the field Fully cosine corrected for the angular incidence of light Very stable, long life silicon diode light sensor Semiconductor humidity sensor... | |
| Max and Data hold function Auto shut off Over range and low battery indication Carrying case and 12V battery included SPECIFICATIONS: Range: 0 to 50,000 lux; 0 to 5,000 Fc... | |
| Min/Max and Data hold function Auto shut off and zero adjustment button Over range and low battery indication Battery included SPECIFICATIONS: Range: 0 to 20,000 lux; 0 to 2,000 Fc... | |
| Precision selenium photovoltaic cells and microprocessor provide for excellent accuracy of ±5% Large 0.5" LCD readout displays to 1999 counts and indicates overrange DATA_HOLD switch Automatic zero adjustment Separate light... | |
| Super large 1.4” (1999 count) LCD display Displays % differential from reference point "ZERO” re-calibration Utilizes precision photo diode colour correction filter 4% of full scale accuracy is enhanced by... |