REED-Direct Datasheets for Dial Thermometers
Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both.
Dial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| 3" diameter anti-parallax dial 1/2" NPT back connection All welded stainless steel construction Easy external recalibration adjustment Hermetically sealed per ASME B40.3 Accurate to 1% per ASME B40.3 Grade A... | |
| Features two alnico magnets that act as the thermometer’s base and hold it in place on ferrous surfaces Bimetallic sensor is a specially processed alloy that is preconditioned and pretested... |