REED-Direct Datasheets for Tachometers
Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more
| Product Name | Notes |
|---|---|
| Coarse and Fine adjustment buttons to synchronize flash to exactly the right rate Duty cycles from 10 min to 2 hrs depending on rpm range Exclusive one-chip micro-computer LSI circuit... | |
| Duty cycles from 10 minutes to 2 hours depending on rpm range Xenon white flash tube has a flash duration of 60 to 1000µS External trigger input RS232 serial interface... | |
| Exclusive one-chip micro-computer LSI circuit and quartz crystal control time-base assures accur-acy of ±1% 4-digit, 0.3" high LED display Duty cycles from 5 to 30 minutes (depending on RPM range)... | |
| Exclusive one-chip micro-computer LSI circuit and quartz crystal control time-base assures accuracy of ±1% 4-digit, 0.3" high LED display Duty cycles from 5 to 30 minutes (depending on RPM range)... | |
| Last value, max and min values can be stored in memory automatically and recalled at the touch of a button For motion analysis, simply locate the actual speed and then... | |
| Microcomputer LSI circuitry provides accuracy to 0.05% and permits readings to a resolution of 0.1 RPM in either photo or contact mode ABS plastic housing assures years of maintenance free... | |
| Non-contact function utilizes laser light beam for improved accuracy Recalls Max/Min and last values Large, easy to read display Autoranging with 0.05% accuracy Includes battery and carrying case SPECIFICATIONS: Photo... | |
| Provides Total measurements Built-in memory recalls maximum, minimum values as well as last value stored Highly visible 5-digit LCD with backlight Includes reflective tape, soft carrying case and batteries SPECIFICATIONS:... | |
| Surface speed measurements in fpm or mpm Retains Min/Max and last reading for later recall Automatic reverse display direction depending on which measurement mode you are in Highly visible LCD... |