REED-Direct Datasheets for Air Flow Sensors
Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Air Flow Sensors: Learn more
| Product Name | Notes |
|---|---|
| Both sensors provide temperature measurements Super large LCD readout with display hold Record (Max/Min) RS232 serial interface Auto shut off Includes humidity and air velocity probes, 1m cable, 9V battery... | |
| Calculate average velocity values in seconds Continuous moving air velocity averaging of measurements for up to 2 hours Displays Min/Max/Avg velocity with temperature values Data hold and auto power off... | |
| Data hold, Record (Max/Min) Push button operation Pocket-sized Includes battery SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 30.0 m/s/0.1 m/s; 1.4 to 108.0 kph/0.1 kph; 0.9 to 67.0 mph/0.1 mph; 80... | |
| Dual display RS232 output Data hold, Record (Max/Min) Auto shut off Includes battery and hard carrying case SPECIFICATIONS: Air Velocity Range/Resolution: 0.4 to 35.0 m/s / 0.1 m/s; 1.4 to... | |
| Establishment of acceptable conditions in office buildings, schools, hospitals, shopping malls, etc. Evaluation of the environment in aircrafts, trains, subways, buses and other transport vehicles Checking the effectiveness of the... | |
| Hand held all-in-one meter Hold, Record (max/min) SPECIFICATIONS: Air Velocity Range: 0.4 to 30.0 m/s, ft/min, km/h, mph, knots Barometric Range: 10 to 1100 hPa, mmHg, inHg Humidity Range: 10... | |
| Large, 3-1/2 digit LCD readout Data hold and Max hold functions Includes soft carrying case and batteries SPECIFICATIONS: Air Velocity Range/Resolution: 0.0 to 45.0 m/s / 0.1 m/s; 0.0 to... | |
| Measure velocities as low as 40 fpm Measuring Units: m/s, kph, fpm, mph, knots Data hold, Record (Max/Min) RS232 serial interface Includes telescopic probe w/ 1m cable, 6 x "AAA"... | |
| Measures in m/s, ft/min, km/h, knots and mph RS232 output Auto shut off Data hold, Record (Max/Min) Includes battery and hard carrying case SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 12.0... | |
| Selectable wind speed units Calculate average velocity values Continuous moving air velocity averaging of measurements for up to 2 hours Displays Min/Max/Avg velocity with temperature values Multi-point averaging up to... |