REED-Direct Humidity/Temperature Datalogger W/ LCD 8829

Description
°F or °C selectable LCD display Logs data for days, weeks or months Programmable sampling rate from 1 second to 2 hours Three start modes: scheduled, immediate or magnetic Data is retained in non-volatile memory User-defined min/max alarm settings Program by RS-232 serial port and Windows® compatible software 60" cable with DB9 connector SPECIFICATIONS: Humidity Range: 0 to 100% RH Temp. Range: -40 to 85°C (-40 to 185°F) Power Supply: 3.6V lithium battery Battery Life: > 1 year Dimensions: 108 x 23 x 18mm Weight: 26 g
Description
°F or °C selectable LCD display Logs data for days, weeks or months Programmable sampling rate from 1 second to 2 hours Three start modes: scheduled, immediate or magnetic Data is retained in non-volatile memory User-defined min/max alarm settings Program by RS-232 serial port and Windows® compatible software 60" cable with DB9 connector SPECIFICATIONS: Humidity Range: 0 to 100% RH Temp. Range: -40 to 85°C (-40 to 185°F) Power Supply: 3.6V lithium battery Battery Life: > 1 year Dimensions: 108 x 23 x 18mm Weight: 26 g

Suppliers

Company
Product
Description
Supplier Links
Humidity/Temperature Datalogger W/ LCD - 8829 - REED-Direct
Niagara Falls, NY, USA
Humidity/Temperature Datalogger W/ LCD
8829
Humidity/Temperature Datalogger W/ LCD 8829
°F or °C selectable LCD display Logs data for days, weeks or months Programmable sampling rate from 1 second to 2 hours Three start modes: scheduled, immediate or magnetic Data is retained in non-volatile memory User-defined min/max alarm settings Program by RS-232 serial port and Windows® compatible software 60" cable with DB9 connector SPECIFICATIONS: Humidity Range: 0 to 100% RH Temp. Range: -40 to 85°C (-40 to 185°F) Power Supply: 3.6V lithium battery Battery Life: > 1 year Dimensions: 108 x 23 x 18mm Weight: 26 g
  • °F or °C selectable
  • LCD display
  • Logs data for days, weeks or months
  • Programmable sampling rate from 1 second to 2 hours
  • Three start modes: scheduled, immediate or magnetic
  • Data is retained in non-volatile memory
  • User-defined min/max alarm settings
  • Program by RS-232 serial port and Windows® compatible software
  • 60" cable with DB9 connector
    SPECIFICATIONS:
    Humidity Range: 0 to 100% RH
    Temp. Range: -40 to 85°C (-40 to 185°F)
    Power Supply: 3.6V lithium battery
    Battery Life: > 1 year
    Dimensions: 108 x 23 x 18mm
    Weight: 26 g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Moisture Meters
Product Number 8829
Product Name Humidity/Temperature Datalogger W/ LCD
Application Moisture / Water Content in Gases / Air
Variables Measured Temperature
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Relative Humidity Meter Set - PCE-HT71N-10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details
T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details