REED-Direct Datasheets for Digital Ammeters
Digital ammeters are instruments that measure current flow in amperes and display current levels on a digital display. These devices provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends
Digital Ammeters: Learn more
| Product Name | Notes |
|---|---|
| 3-3/4 digit LCD with high-speed, 42-segment bargraph Max/Min and Data Hold functions Peak Hold function Diode and continuity test with beeper Auto or manual ranging Include test leads, soft carrying... | |
| Accuracy of ± 0.01ω User selectable alarm threshold from 1 to 100ω Limit alarm Measures leakage current to 1mA and neutral current to 20A 1 second sampling time 3-3/4 digit,... | |
| Touch Zero and Data Hold functions Polarity and overload indications Continuity test Auto or manual ranging Auto power-off Low battery indication Include test leads, soft carrying case and batteries Ce... |