REED-Direct Datasheets for Water Quality Testing Instruments
Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more
| Product Name | Notes |
|---|---|
| Check the condition of water filters Large LCD display High input impedance Data Hold function Includes batteries Probe included | |
| Compact pen style for true portability Carbon rod electrode Temperature measurement, °C/°F Automatic pressure compensation Data hold, Record (max., min.) IP-67 rated water resistant housing External calibration buttons 4 x... | |
| High input impedance Data Hold function Includes batteries Probe sold separately | |
| Large LCD display Sampling Rate: 0.4 second Data Hold function Includes probe and batteries | |
| RS232 interface and auto shut off Included accessories: oxygen probe, spare membrane, probe refill solution and carrying case SPECIFICATIONS: Dissolved Oxygen Range: 0 to 20.0 ppm Temperature Range: 32 to... | |
| RS232 interface and data hold Min/Max, recall and auto shut off Included accessories: conductivity/ TDS probe and hard carrying case SPECIFICATIONS: Conductivity Range: 2 ms; 20 ms TDS Range: 2,000... |