Quarktwin Technology Ltd. Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 40 50 60 70 80 90 95 96 97 98 99 100 101
Product Name Notes
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SO
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6
Boost Switching Regulator IC Positive Adjustable ±1.6V 1 Output 800mA (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) SOT-23-5 Thin, TSOT-23-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 40mA SOT-23-6
Switching Regulator IC Output

<< Prev