Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 80mA 8-XDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 80mA 8-XDFN Exposed Pad
STEP-UP CHARGE PUMP WITH REGULAT
STEP-UP CHARGE PUMP WITH REGULAT
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9802B523ER-G-ND | XC9802B523ER-G | XC9802B523ER-G | XC9802B523ER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-XDFN Exposed Pad | Other; 8-XDFN Exposed Pad | ||
| Output Voltage | 5.2 volts | 5.2 to ? volts | 5.2 volts | |
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |