Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9802B393KR-G

Description
"Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9802B393KR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9802B393KR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9802B393KR-G-ND
"Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9802B393KR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9802B393KR-G
Voltage Regulators - DC DC Switching Regulators XC9802B393KR-G
Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9802B393KR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9802B393KR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9802B393KR-G
STEP-UP CHARGE PUMP WITH REGULAT

STEP-UP CHARGE PUMP WITH REGULAT

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9802B393KR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9802B393KR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9802B393KR-G
STEP-UP CHARGE PUMP WITH REGULAT

STEP-UP CHARGE PUMP WITH REGULAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9802B393KR-G-ND XC9802B393KR-G XC9802B393KR-G XC9802B393KR-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Output Voltage 3.9 volts 3.9 to ? volts 3.9 volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1900598 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
DC DC Switching Controllers - 448-CYPAS212A132LQXQXQLA1-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details