Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 80mA 8-UDFN Exposed Pad
STEP-UP CHARGE PUMP WITH REGULAT
Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 80mA 8-UDFN Exposed Pad
STEP-UP CHARGE PUMP WITH REGULAT
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9802B293DR-G-ND | XC9802B293DR-G | XC9802B293DR-G | XC9802B293DR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-UDFN Exposed Pad | Other; 8-UDFN Exposed Pad | ||
| Output Voltage | 2.9 volts | 2.9 to ? volts | 2.9 volts | |
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |