Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9801B543KR-G

Description
"Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Description
"Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9801B543KR-G is a fixed regulated voltage step-up charge pump IC designed to provide stable and efficient positive voltages. It operates within an input voltage range of 1.8V to 5.5V and can output voltages selectable in 100mV steps from 2.5V to 6.0V, with a maximum output current of 80mA when stepping up from 3.6V to 5.0V. The device features a low input current of 80OºA at no load and a stand-by current of 2.0OºA maximum. The XC9801B543KR-G is packaged in an ultra-small MSOP-8A format, making it suitable for space-constrained applications. It is particularly well-suited for battery-operated devices due to its high efficiency and low power consumption. The IC also includes a chip enable (CE) function and can operate in pulse frequency modulation (PFM) mode during light loads to maintain efficiency. Additionally, it can function as a voltage doubler when the SENSE pin is connected to ground. This product is compliant with EU RoHS standards and is environmentally friendly, being halogen and antimony-free. It is applicable in various scenarios, including power supplies for TFT displays, operational amplifiers, smart cards, and local power supplies in battery-powered devices.

Datasheet Summary
Powered by GS/AI

The XC9801B543KR-G is a fixed regulated voltage step-up charge pump IC designed to provide stable and efficient positive voltages. It operates within an input voltage range of 1.8V to 5.5V and can output voltages selectable in 100mV steps from 2.5V to 6.0V, with a maximum output current of 80mA when stepping up from 3.6V to 5.0V. The device features a low input current of 80OºA at no load and a stand-by current of 2.0OºA maximum. The XC9801B543KR-G is packaged in an ultra-small MSOP-8A format, making it suitable for space-constrained applications. It is particularly well-suited for battery-operated devices due to its high efficiency and low power consumption. The IC also includes a chip enable (CE) function and can operate in pulse frequency modulation (PFM) mode during light loads to maintain efficiency. Additionally, it can function as a voltage doubler when the SENSE pin is connected to ground. This product is compliant with EU RoHS standards and is environmentally friendly, being halogen and antimony-free. It is applicable in various scenarios, including power supplies for TFT displays, operational amplifiers, smart cards, and local power supplies in battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9801B543KR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9801B543KR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9801B543KR-G-ND
"Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9801B543KR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9801B543KR-G
IC REG BOOST 5.4V 80MA 8MSOP

IC REG BOOST 5.4V 80MA 8MSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - XC9801B543KR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9801B543KR-G
Voltage Regulators - DC DC Switching Regulators XC9801B543KR-G
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9801B543KR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9801B543KR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9801B543KR-G
STEP-UP CHARGE PUMP WITH REGULAT

STEP-UP CHARGE PUMP WITH REGULAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9801B543KR-G-ND XC9801B543KR-G XC9801B543KR-G XC9801B543KR-G
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 5.4 volts 5.4 volts 5.4 to ? volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data